EN
  • EN
  • DE

LTC3826IUH

Part No LTC3826IUH
Manufacturer Linear Technology
Description 30μA IQ, Dual, 2-Phase Synchronous Step-Down Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208933-LTC3826IUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3826IUH CAD Model

Description

Linear Technology LTC3826IUH Dual 2-Phase Synchronous Step-Down DC/DC Controller

The LTC3826IUH is a high-performance dual 2-phase synchronous step-down DC/DC controller designed by Linear Technology to deliver precise voltage regulation and high efficiency. This advanced controller is ideal for powering the latest generation of microprocessors, FPGAs, and other digital ICs that require tightly regulated power supplies.

Featuring a wide input voltage range from 4V to 28V, the LTC3826IUH can accommodate a variety of power sources, including intermediate bus voltages and battery-powered applications. Its dual, 180-degree out-of-phase controllers reduce the required input and output capacitance and the magnetic components' size, resulting in a more compact and cost-effective power solution.

The LTC3826IUH incorporates Linear Technology's proprietary Constant Frequency Current Mode architecture, which provides fast transient response and excellent loop stability. Each channel of the controller can deliver output currents upwards of 20A, depending on the external components and cooling conditions, making it a versatile choice for high-power applications.

One of the key features of the LTC3826IUH is its adjustable operating frequency, which can be set from 250kHz to 750kHz or synchronized to an external clock. This flexibility allows designers to optimize the trade-off between efficiency and component size. Furthermore, the device offers selectable Burst Mode operation, which significantly improves efficiency at light loads by reducing quiescent current.

Additional features include independent track/soft-start pins for each channel, allowing for controlled startup sequences and the ability to track one output voltage to another or to an external voltage. Comprehensive protection features are also integrated into the LTC3826IUH, such as overvoltage and undervoltage lockout, overcurrent protection, and thermal shutdown.

The LTC3826IUH is available in a compact 5mm x 5mm QFN-32 package, making it suitable for space-constrained applications. With its robust feature set and high performance, this controller is an excellent choice for advanced power management solutions in telecommunications, networking, and industrial systems.

For detailed specifications and application guidance, designers should refer to the official LTC3826IUH datasheet and Linear Technology's support documentation.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5641 $60.5128
19+ $6.2070 $117.9330
29+ $6.0129 $174.3741
40+ $5.8189 $232.7560
52+ $5.6249 $292.4948
69+ $5.0427 $347.9463
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess