EN
  • EN
  • DE

LTC3827EG-1

Part No LTC3827EG-1
Manufacturer Linear Technology
Description Low IQ, Dual, 2-Phase Synchronous Step-Down Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208934-LTC3827EG-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3827EG-1 CAD Model

Description

Linear Technology LTC3827EG-1 Dual 2-Phase Synchronous Step-Down Controller

The LTC3827EG-1 from Linear Technology is a high-performance dual 2-phase synchronous step-down DC/DC controller that is designed to drive all N-channel power MOSFET stages. It's a versatile solution for applications requiring efficient power conversion and distribution, such as in telecommunication and networking systems, industrial equipment, and high-density power supplies.

With its constant frequency current mode architecture, the LTC3827EG-1 ensures stable and reliable operation over a wide range of input voltages and output currents. Its operating input voltage range from 4V to 36V makes it suitable for a variety of power sources, including intermediate bus voltages and battery-powered applications. The controller can provide two independent output voltages ranging from 0.8V to VIN, with a precision reference voltage of 0.8V±1% over a temperature range of -40°C to 85°C, ensuring tight regulation under all conditions.

The LTC3827EG-1 features powerful 1.1Ω on-board gate drivers, which minimize switching losses and improve efficiency, especially at high switching frequencies. The device is capable of phase-lockable frequency modulation from 250kHz to 750kHz, allowing users to optimize the performance of their power system. Additionally, with its 180° out-of-phase operation, it reduces the required input capacitance and power supply generated noise, enhancing system reliability.

Other notable features of the LTC3827EG-1 include selectable continuous or discontinuous operation, adjustable soft-start, overvoltage protection, and a power good output signal. The device also supports optional external synchronization, enabling it to work seamlessly in multi-rail power systems. Its tracking capability allows for safe sequencing of multiple power rails.

For thermal management, the LTC3827EG-1 is available in a thermally enhanced 28-lead SSOP package, ensuring efficient heat dissipation and maintaining performance even under high load conditions. With its comprehensive feature set and robust design, the LTC3827EG-1 is an excellent choice for designers looking to implement a high-efficiency, dual-output power supply in their next project.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5493 $60.3381
40+ $2.9129 $116.5160
62+ $2.8217 $174.9454
85+ $2.7304 $232.0840
110+ $2.6403 $290.4330
147+ $2.3666 $347.8902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess