EN
  • EN
  • DE

LTC3827IUH

Part No LTC3827IUH
Manufacturer Linear Technology
Description Low IQ, Dual, 2-Phase Synchronous Step-Down Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208937-LTC3827IUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3827IUH CAD Model

Description

The LTC3827IUH is a high-performance, dual 2-phase synchronous step-down switching regulator controller manufactured by Linear Technology. This advanced controller is specifically designed to drive N-channel MOSFETs in a synchronous rectified buck topology, delivering precise voltage regulation for critical applications. With its wide input voltage range and dual output channels, the LTC3827IUH is an ideal solution for point-of-load applications in networking, telecommunications, and industrial systems.

Key Features:

  • Wide Input Voltage Range: The LTC3827IUH operates from a 4V to 36V input voltage range, accommodating a variety of supply voltages.
  • Dual, 2-Phase Operation: It provides two outputs with independent 2-phase operation, reducing input and output ripple, and allowing for the use of smaller and lower cost capacitors and inductors.
  • High Efficiency: The synchronous step-down architecture enhances efficiency by minimizing the diode conduction losses associated with asynchronous designs.
  • Precise Voltage Regulation: With ±1% output voltage accuracy over the -40°C to 85°C temperature range, the LTC3827IUH ensures stable and reliable operation for sensitive electronic components.
  • Adjustable Frequency: The switching frequency is programmable from 250kHz to 750kHz or can be synchronized to an external clock, allowing optimization for efficiency or component size.
  • Robust Protection Features: The controller includes overvoltage, undervoltage, and overcurrent protection, safeguarding the system under adverse conditions.

Applications:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Point-of-Load Applications

The LTC3827IUH is available in a compact QFN-32 (5mm x 5mm) package, providing a space-efficient solution for densely populated circuit boards. Its advanced control features, combined with a robust design and comprehensive protection circuitry, make the LTC3827IUH a versatile and reliable choice for high-performance power management applications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9783 $63.9132
9+ $13.1104 $117.9936
14+ $12.7004 $177.8056
19+ $12.2904 $233.5176
25+ $11.8815 $297.0375
33+ $10.6526 $351.5358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess