EN
  • EN
  • DE

LTC3828EG#TRPBF

Part No LTC3828EG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 28 V
Frequency - Switching 260kHz to 550kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control, Power Good, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 133957-LTC3828EG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3828EG#TRPBF CAD Model

Description

Product Overview: LTC3828EG#TRPBF

The LTC3828EG#TRPBF is a high-performance, dual, 2-phase synchronous step-down switching regulator controller from Linear Technology, now part of Analog Devices. This advanced power management integrated circuit (IC) is designed to drive all N-channel power MOSFET stages, which makes it an ideal solution for applications requiring efficient voltage regulation and high power density.

This controller operates over a wide input voltage range from 4V to 36V, making it versatile for a variety of power supply designs. It can produce two independent output voltages ranging from 0.8V to 5V, which can be set with a precision external resistor divider. The LTC3828EG#TRPBF is capable of delivering high power and efficiency, which is essential for modern electronic devices that demand reliable and consistent power delivery.

Key Features:

  • Dual, 2-Phase Operation: This feature reduces input and output ripple, improving performance and allowing for the use of smaller and less costly capacitors.
  • Wide Input Voltage Range: With an operating range from 4V to 36V, the LTC3828EG#TRPBF is suitable for a broad array of power sources, including automotive batteries and industrial supplies.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to as low as 0.8V, which is crucial for powering low-voltage digital circuits.
  • Current Mode Control: This provides excellent line and load transient response, ensuring stable operation under varying conditions.
  • Phase-Lockable Fixed Frequency: The 250kHz to 750kHz frequency range can be locked to an external clock for noise-sensitive applications.
  • Power Good Output Voltage Monitor: This feature signals when the output is within regulation, which is useful for power sequencing and monitoring.
  • Robust Protection Features: Includes overvoltage protection, undervoltage lockout, and thermal shutdown to safeguard the IC under abnormal conditions.

The LTC3828EG#TRPBF is available in a 28-lead SSOP package, ensuring a compact footprint for space-constrained applications. Its robust design and comprehensive set of features make it an exceptional choice for a wide range of applications, including distributed power systems, DSL and cable modems, automotive power supplies, and pre-regulator for linear regulators.

With its advanced design and proven reliability, the LTC3828EG#TRPBF from Linear Technology stands out as a sophisticated solution for complex power management challenges in today's high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1548 $60.9288
14+ $8.3322 $116.6508
22+ $8.0711 $177.5642
30+ $7.8113 $234.3390
39+ $7.5514 $294.5046
52+ $6.7695 $352.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess