EN
  • EN
  • DE

MIC2937ES-3.3

Part No MIC2937ES-3.3
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Microchip Technology
Win Source Part Number 319896-MIC2937ES-3.3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2937ES-3.3 CAD Model

Description

Product Overview: MIC2937ES-3.3 from Microchip Technology

The MIC2937ES-3.3 is a robust, high-current, low-dropout regulator designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This voltage regulator is specifically engineered to maintain a steady 3.3V output, even under conditions of varying input voltage and output load. Its design is optimized for high performance in a wide range of applications, making it a versatile choice for designers seeking reliability and efficiency.

Key Features

  • Output Voltage: Precisely regulated 3.3V output, ideal for powering 3.3V logic in various electronic circuits.
  • High Current Capability: Can deliver up to 750mA of output current, catering to applications with high power demands.
  • Low Dropout Voltage: Exhibits a low dropout performance, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Thermal Overload Protection: Integrated thermal overload protection safeguards the device against excessive temperature rise.
  • Short Circuit Protection: Comes with built-in short circuit protection to prevent damage from output overload conditions.
  • Fast Transient Response: Capable of maintaining stable output during quick changes in load, which is critical for sensitive electronic equipment.
  • Adjustable Output: Offers the flexibility to adjust the output voltage if needed, using external resistors.

Applications

The MIC2937ES-3.3 is suitable for a broad spectrum of applications, including but not limited to:

  • Microprocessor and microcontroller-based systems
  • Memory circuits in personal computers and servers
  • Peripheral devices such as printers and hard disk drives
  • Portable battery-powered devices
  • Telecommunication equipment
  • Power supplies for DSP and FPGA

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the MIC2937ES-3.3 is no exception. This product is manufactured to meet high standards, ensuring consistent performance and reliability for the end-user. Whether you are developing consumer electronics, industrial control systems, or innovative IoT devices, the MIC2937ES-3.3 is an excellent choice for a stable and dependable power supply solution.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess