EN
  • EN
  • DE

LTC3830-1ES8#PBF

Part No LTC3830-1ES8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC / DC/DC Cntrlr Single-OUT Step Down 500kHz 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 3 V ~ 8 V
Frequency - Switching 200kHz
Duty Cycle (Maximum) 95%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 783685-LTC3830-1ES8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3830-1
Introduction Date November 26, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3830-1ES8#PBF CAD Model

Description

The LTC3830-1ES8#PBF is a high-performance step-down DC/DC controller designed by Linear Technology, a leader in the design and manufacturing of analog integrated circuits. This advanced controller is tailored for point-of-load applications where efficiency, precision, and reliability are critical.

Key Features:

  • Wide Input Voltage Range: The LTC3830-1ES8#PBF operates from an input voltage range of 4V to 36V, making it suitable for a variety of supply sources, from standard 5V or 12V rails to unregulated or fluctuating power supplies.
  • High-Efficiency Operation: With its constant-frequency current mode architecture and powerful 1.1Ω on-chip MOSFET gate drivers, this controller optimizes efficiency across a wide range of load conditions.
  • Adjustable Switching Frequency: The switching frequency can be set from 200kHz to 400kHz, allowing designers to balance efficiency and component size.
  • Stable with Low ESR Output Capacitors: The LTC3830-1ES8#PBF is stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) and are smaller, more reliable, and have a longer lifespan than bulkier electrolytic capacitors.
  • Excellent Transient Response: The device's current mode operation ensures fast transient response and excellent loop stability.
  • Protection Features: It includes overvoltage, undervoltage lockout, and thermal shutdown for enhanced system protection.

Applications:

The LTC3830-1ES8#PBF is ideal for telecommunications, networking, and distributed power systems. Its ability to maintain high efficiency across a broad range of load conditions makes it suitable for battery-powered devices, industrial supplies, and automotive power systems.

Package Information:

The controller is offered in an 8-lead SO package, with the part number LTC3830-1ES8#PBF, ensuring a compact footprint for space-constrained applications.

Conclusion:

Linear Technology's LTC3830-1ES8#PBF step-down DC/DC controller is a robust solution for modern electronics requiring efficient voltage conversion and precise regulation. Its wide input voltage range, high efficiency, and comprehensive protection features make it a versatile choice for designers looking to optimize power management in their applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Lowest to $4.0465
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0268 $51.4556
41+ $2.4835 $101.8235
63+ $2.4059 $151.5717
86+ $2.3283 $200.2338
112+ $2.2507 $252.0784
149+ $2.0179 $300.6671
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess