EN
  • EN
  • DE

LTC3830EGN

Part No LTC3830EGN
Manufacturer Linear Technology
Description High Power Step-Down Synchronous DC/DC Controllers for Low Voltage Operation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208941-LTC3830EGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3830EGN CAD Model

Description

The LTC3830EGN is a high-performance step-down switching regulator controller from Linear Technology, designed to drive external MOSFETs for a compact and efficient power conversion solution. This advanced controller is ideal for a wide range of applications, including telecommunications, networking, and industrial systems where efficient power management is critical.

Key Features:

  • Versatile Input Voltage Range: The LTC3830EGN operates from an input voltage range of 4V to 36V, making it suitable for a variety of supply voltages.
  • High Efficiency: With its ability to drive N-channel MOSFETs and its constant frequency current mode architecture, the LTC3830EGN achieves high efficiency in power conversion.
  • Adjustable Operating Frequency: Users can set the operating frequency anywhere from 100kHz to 550kHz, allowing for flexibility in design and optimization of the power supply performance.
  • Opti-Loop® Compensation: The LTC3830EGN features Linear Technology’s proprietary Opti-Loop compensation, which minimizes the output voltage overshoot and allows for a wide range of output capacitors and inductors.
  • Robust Protection Features: It includes overvoltage protection, undervoltage lockout, and a soft-start capability to ensure safe operation under various conditions.

Applications:

  • Telecommunications Equipment
  • Networking Equipment
  • Servers and Storage Systems
  • Industrial Power Supplies

Package and Quality:

The LTC3830EGN is offered in a 16-lead SSOP package, which is engineered to provide a compact footprint while ensuring thermal performance and ease of layout. Linear Technology ensures high-quality and reliability, with rigorous testing and quality control measures applied to each product.

Conclusion:

With its wide input voltage range, high efficiency, flexible operating frequency, and robust protection features, the LTC3830EGN by Linear Technology is a powerful solution for designers looking to create high-performance power systems with minimal external components. The inclusion of Opti-Loop compensation and the ability to drive external MOSFETs further enhance its versatility, making it an excellent choice for a broad array of power management applications.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3345 $58.3415
17+ $6.8388 $116.2596
27+ $6.6251 $178.8777
37+ $6.4114 $237.2218
47+ $6.1977 $291.2919
63+ $5.5567 $350.0721
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess