EN
  • EN
  • DE

LTC3831EGN-1#PBF

Part No LTC3831EGN-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR SW REG SYNC DDR 16SSOP / DC/DC Cntrlr Single-OUT 500kHz 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Controller, DDR
Voltage - Input 3 V ~ 8 V
Number of Outputs 1
Voltage - Output 0.4 V ~ 4 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 783688-LTC3831EGN-1#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3830-1
Introduction Date March 11, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3831EGN-1#PBF CAD Model

Description

Linear Technology LTC3831EGN-1#PBF High-Performance Step-Down Switching Regulator

The LTC3831EGN-1#PBF from Linear Technology is a high-performance, low voltage, synchronous step-down switching regulator that is designed to deliver precision output with high efficiency. This component is ideal for applications that require a compact, efficient power solution with a wide input voltage range. The LTC3831EGN-1#PBF is housed in a 16-lead SSOP package, making it suitable for space-constrained environments.

This regulator features a powerful 1.1MHz fixed frequency operation, which allows for a compact design with small external components. The high switching frequency also enables the LTC3831EGN-1#PBF to respond quickly to load changes, ensuring stable operation across a variety of conditions. The device operates with an input voltage range of 2.75V to 9.8V, making it versatile for powering the latest generation of low voltage digital ICs.

One of the key attributes of the LTC3831EGN-1#PBF is its high efficiency, which is achieved through the use of synchronous rectification. By minimizing power losses, this regulator helps to extend battery life in portable applications and reduce heat generation in high-power density applications. The device also offers a low dropout operation, which is critical for maintaining output regulation when the input voltage is close to the output voltage.

Additional features of the LTC3831EGN-1#PBF include internal soft-start, which reduces inrush current during startup, and a foldback current limit that provides protection against short circuits and overloads. The regulator also includes a power good output signal for power sequencing and a shutdown mode that reduces the supply current to under 10µA, further conserving power when the device is not in use.

In summary, the LTC3831EGN-1#PBF from Linear Technology is a versatile and efficient solution for a wide range of applications, including portable devices, networking equipment, and industrial systems. Its high-frequency operation, wide input voltage range, and power-saving features make it an excellent choice for designers looking to optimize their power management designs.

You May Also Be Interested in

Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3014 $52.8224
37+ $2.7088 $100.2256
58+ $2.6242 $152.2036
79+ $2.5395 $200.6205
102+ $2.4549 $250.3998
137+ $2.2009 $301.5233
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess