EN
  • EN
  • DE

LTC3831EGN#TRPBF

Part No LTC3831EGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CONTROLLR SYNC 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Controller, DDR
Voltage - Input 3 V to 8 V
Number of Outputs 1
Output Voltage 1.27 V to 4 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 119474-LTC3831EGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3831EGN#TRPBF CAD Model

Description

The LTC3831EGN#TRPBF is a high-performance synchronous step-down switching regulator controller manufactured by Linear Technology, now part of Analog Devices. This advanced controller is designed to drive an all N-channel power MOSFET stage, which can deliver output currents up to 20A with excellent efficiency. It is a versatile component suitable for a wide range of power supply applications, including distributed power systems, DSL modems, and high-density power modules.

Key Features

  • Wide Input Voltage Range: The device is capable of operating with input voltages from 4V to 36V, making it suitable for applications with varying input supplies, including automotive and industrial systems.
  • Adjustable Operating Frequency: The LTC3831EGN#TRPBF allows the user to set the operating frequency anywhere from 100kHz to 500kHz, or it can be synchronized to an external clock to reduce noise and potential interference with other components in the system.
  • OPTI-LOOP® Compensation: The product features Linear Technology's proprietary OPTI-LOOP compensation, which minimizes the output voltage overshoot and allows for a wide range of output capacitors and ESR values.
  • High Efficiency: With its synchronous operation and low dropout operation, the LTC3831EGN#TRPBF ensures high efficiency across a wide range of load currents.

Protection and Reliability

This controller includes several protective features to ensure reliable operation under adverse conditions. It has an overcurrent protection circuit that helps prevent damage from excessive current draw. Additionally, it features a soft-start capability to reduce inrush current during startup, and a foldback current limit for additional protection.

Package and Availability

The LTC3831EGN#TRPBF comes in a compact 16-lead SSOP package, which is ideal for space-constrained applications. It is also available in tape and reel packaging, designated by the TRPBF suffix, which facilitates automated manufacturing processes.

Applications

  • Telecommunications Infrastructure
  • Automotive Electronics
  • Industrial Power Supplies
  • Networking Equipment
  • High-Density Power Modules

You May Also Be Interested in

Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1146 $61.1460
24+ $5.0173 $120.4152
36+ $4.8602 $174.9672
50+ $4.7032 $235.1600
64+ $4.5472 $291.0208
86+ $4.0760 $350.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess