EN
  • EN
  • DE

LTC3835IFE#PBF

Part No LTC3835IFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20TSSOP / DC/DC Cntrlr Single-OUT Step Down 580kHz Automotive 20-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 36 V
Frequency - Switching 250kHz ~ 530kHz
Duty Cycle (Maximum) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 783697-LTC3835IFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3835
Introduction Date June 27, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3835IFE#PBF CAD Model

Description

Product Overview: LTC3835IFE#PBF

The LTC3835IFE#PBF is a high-performance step-down switching regulator controller from Linear Technology, designed to drive an all N-channel power MOSFET stage. This advanced product is tailored for precision DC to DC conversion in a variety of applications, including telecommunications, networking, and industrial systems where efficiency and reliability are paramount.

Key Features

  • Versatile Input Voltage Range: The LTC3835IFE#PBF operates with an input voltage range from 4V to 36V, making it suitable for a wide array of supply voltages.
  • Adjustable Operating Frequency: Users can set the operating frequency anywhere from 250kHz to 750kHz or synchronize it to an external clock within the same range, allowing flexibility in component selection and optimization of the power supply performance.
  • Powerful Output: It can produce a continuous output current up to 20A with the appropriate external MOSFETs, supporting demanding power requirements.
  • Enhanced Efficiency: The LTC3835IFE#PBF integrates a 5-5-1 architecture, which reduces switching losses and enhances efficiency, especially in high input voltage applications.
  • OPTI-LOOP Compensation: The proprietary OPTI-LOOP compensation allows the transient response to be optimized over a wide range of output capacitances and ESR values.
  • Protection Features: It includes overvoltage protection, undervoltage lockout, and a foldback current limit, providing a robust solution for complex systems.

Applications

The LTC3835IFE#PBF is ideal for use in a variety of high-performance applications, including:

  • Telecommunications infrastructure
  • Networking equipment
  • Industrial systems
  • Computing power supplies
  • Automotive power systems

Quality and Reliability

Linear Technology ensures that the LTC3835IFE#PBF meets the highest quality and reliability standards. The device is offered in a thermally enhanced TSSOP-20 package, providing excellent thermal performance in a compact footprint. This product is RoHS compliant and is designed to meet the rigorous demands of industrial and automotive temperature ranges, ensuring operation in the toughest environments.

In summary, the LTC3835IFE#PBF from Linear Technology is a sophisticated, high-efficiency switching regulator controller that provides advanced features for precision DC to DC conversion, making it an excellent choice for engineers looking for a reliable power management solution.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2091 $52.8364
10+ $10.8383 $108.3830
15+ $10.4996 $157.4940
20+ $10.1609 $203.2180
26+ $9.8222 $255.3772
35+ $8.8061 $308.2135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 223 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess