EN
  • EN
  • DE

LTC3850EGN-2#TRPBF

Part No LTC3850EGN-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Linear Technology
Win Source Part Number 303411-LTC3850EGN-2#TRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3850EGN-2#TRPBF CAD Model

Description

Overview of LTC3850EGN-2#TRPBF

The LTC3850EGN-2#TRPBF is a high-performance, dual-output synchronous step-down switching regulator controller from Linear Technology, now part of Analog Devices. This advanced power management integrated circuit (IC) is designed to drive all N-channel power MOSFET stages, which makes it highly efficient and suitable for a wide range of applications, including telecommunications, networking, and industrial systems.

Key Features

  • Wide Input Voltage Range: The LTC3850EGN-2#TRPBF operates from a 4.5V to 24V input voltage range, making it versatile for various supply voltages.
  • Dual Outputs: It features two outputs that can be set to operate in phase or out of phase, which helps in reducing the input capacitance requirements and potential electromagnetic interference (EMI).
  • High Efficiency: With its ability to drive N-channel MOSFETs and its constant frequency current mode architecture, the device achieves high efficiency across a wide range of load conditions.
  • Adjustable Switching Frequency: Users can set the switching frequency from 250kHz to 750kHz, or it can be synchronized to an external clock within the same range.
  • Power Good Output: This feature provides a signal when the output voltages are within the regulated thresholds, which is useful for power sequencing and monitoring.
  • Short-Circuit Protection: The LTC3850EGN-2#TRPBF includes foldback current limiting to protect the IC and the load in the event of a short circuit.
  • Thermal Protection: It also has an over-temperature protection mechanism that safeguards the device under excessive thermal conditions.

Applications

With its robust feature set, the LTC3850EGN-2#TRPBF is well-suited for a variety of applications, such as:

  • Datacom and Telecom Systems
  • Automotive Power Systems
  • Industrial Equipment
  • Network Servers and Storage Systems
  • Portable Battery-Powered Devices

Package Information

The LTC3850EGN-2#TRPBF is available in a compact SSOP-28 (GN) package, which is ideal for space-constrained applications. Its lead-free and RoHS-compliant design ensures compatibility with current environmental standards for electronic components.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2516 $64.7612
16+ $7.5907 $121.4512
24+ $7.3539 $176.4936
33+ $7.1160 $234.8280
42+ $6.8792 $288.9264
57+ $6.1677 $351.5589
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess