EN
  • EN
  • DE

LTC3850EGN

Part No LTC3850EGN
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0928+
Reference case SSOP28
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 739542-LTC3850EGN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3850EGN CAD Model

Description

LTC3850EGN Dual Output Synchronous Step-Down DC/DC Controller

The LTC3850EGN is a high-performance, dual-output synchronous step-down DC/DC controller manufactured by Linear Technology, now part of Analog Devices. This versatile controller is designed to drive all N-channel power MOSFET stages, which can generate outputs that can be as low as 0.8V with a high degree of accuracy. The LTC3850EGN operates over a wide input voltage range of 4.5V to 24V, making it suitable for a variety of applications, including computing systems, telecommunications, automotive, and industrial equipment.

One of the key features of the LTC3850EGN is its powerful 1.1Ω on-chip gate drivers. These drivers are capable of minimizing switching losses by driving the external MOSFETs efficiently, which is particularly beneficial when managing high current levels. The device also offers a selectable fixed frequency from 250kHz to 750kHz and can be synchronized to an external clock within the same frequency range.

The LTC3850EGN includes a TRACK/SS (tracking/soft-start) pin, which allows for the tracking of an external voltage or provides a controlled ramp-up of the output voltage. This feature is essential for applications that require a specific start-up sequence. Additionally, the device ensures a safe operation through its overvoltage protection, undervoltage lockout, and overcurrent protection features.

For thermal management, the LTC3850EGN incorporates a phase-lockable frequency modulation (PLL) for reduced noise and a foldback current limit for enhanced system reliability. The device is available in a compact 28-lead SSOP package, which is ideal for space-constrained applications.

Overall, the LTC3850EGN is a robust, efficient, and flexible solution for modern power supply designs that require dual outputs with precise voltage regulation. Its combination of features ensures that it can meet the stringent requirements of a wide range of electronic systems, providing designers with a reliable and high-performance power management solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2677 $55.6062
14+ $7.6043 $106.4602
21+ $7.3666 $154.6986
29+ $7.1290 $206.7410
37+ $6.8914 $254.9818
49+ $6.1785 $302.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,760 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess