EN
  • EN
  • DE

LTC3850EUF#TRPBF

Part No LTC3850EUF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 860kHz Automotive 28-Pin QFN EP T/R / IC REG CTRLR BUCK 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 24 V
Frequency - Switching 250kHz to 780kHz
Duty Cycle (Max) 97.2%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (4x4)
Win Source Part Number 088641-LTC3850EUF#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC3850
Introduction Date June 15, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3850EUF#TRPBF CAD Model

Description

LTC3850EUF#TRPBF - Dual, 2-Phase Synchronous Step-Down Switching Regulator

The LTC3850EUF#TRPBF is a high-performance, dual-channel synchronous step-down switching regulator controller from Linear Technology, designed to drive all N-channel power MOSFET stages. It's a versatile solution for power supply applications requiring a compact, high-efficiency, and precise voltage regulation.

Key Features:

  • Wide Input Voltage Range: The device can operate with an input voltage range from 4.5V to 24V, making it suitable for a wide array of applications including industrial, automotive, and telecommunications.
  • Dual, 2-Phase Operation: The LTC3850EUF#TRPBF can produce two independent output voltages or can be configured to operate in a 2-phase configuration for higher power applications, providing flexibility in design.
  • High Efficiency: With its synchronous operation, the regulator minimizes power losses, enabling efficiencies of up to 95%. This makes it ideal for battery-powered devices and energy-sensitive applications.
  • Precise Voltage Regulation: The device features ±1% output voltage accuracy over the entire temperature range, ensuring reliable performance for critical applications.
  • Adjustable Switching Frequency: Users can set the switching frequency from 250kHz to 750kHz or can synchronize it to an external clock.
  • Robust Protection Features: It includes overvoltage protection, undervoltage lockout, overcurrent protection, and thermal shutdown, safeguarding the system against a variety of fault conditions.

Applications:

  • Point-of-Load Supplies
  • Distributed Power Systems
  • Networking Equipment
  • Industrial and Medical Equipment
  • Automotive Electronics

The LTC3850EUF#TRPBF is available in a compact (4mm x 5mm) QFN-24 package, offering a space-saving solution for densely packed PCBs. The device's performance and compact size make it an excellent choice for designers looking for a reliable and efficient power management solution.

With its advanced control features, the LTC3850EUF#TRPBF provides a high level of flexibility, enabling system designers to meet the stringent requirements of modern electronic devices while maintaining high efficiency and reliability.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $4.0465

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8585 $53.4435
26+ $3.9865 $103.6490
39+ $3.8619 $150.6141
54+ $3.7374 $201.8196
70+ $3.6128 $252.8960
93+ $3.2390 $301.2270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess