EN
  • EN
  • DE

LTC3850GN-1

Part No LTC3850GN-1
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Linear Technology
Win Source Part Number 303415-LTC3850GN-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3850GN-1 CAD Model

Description

The LTC3850GN-1 is a high-performance, dual-output synchronous step-down DC/DC controller engineered by Linear Technology. It is designed to drive all N-channel power MOSFET stages, which can significantly enhance efficiency and reduce the need for external components. The LTC3850GN-1 is suitable for a wide range of applications, including distributed power systems, networking, and industrial equipment.

Key Features

  • Wide Input Voltage Range: The LTC3850GN-1 operates from a 4.5V to 24V input voltage range, making it versatile for various power supply conditions.
  • Powerful Output Capability: This controller can deliver output voltages as low as 0.8V, which allows for flexibility in powering modern low-voltage digital circuits.
  • High Efficiency: With its synchronous operation, the LTC3850GN-1 minimizes power loss and improves efficiency, which is crucial for reducing heat and increasing system reliability.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 250kHz to 750kHz, or it can be synchronized to an external clock, providing design flexibility.
  • Phase-Lockable Frequency: The LTC3850GN-1 can be synchronized to an external clock over a 250kHz to 770kHz range, ensuring noise-sensitive applications can avoid critical frequency bands.
  • Dual Output: It provides two outputs that can be set to operate in phase or out of phase, which can reduce input ripple current and the size of input capacitance.

Protection Features

  • Overvoltage Protection: The LTC3850GN-1 includes overvoltage protection, which safeguards the device and the load from unexpected voltage spikes.
  • Overcurrent Protection: It has an onboard overcurrent protection mechanism that helps prevent damage to the power stage in the event of a short circuit or overload.
  • Tracking and Soft-Start: The device offers tracking and soft-start capabilities to ensure a smooth power-up sequence, minimizing inrush current and system stress.

The LTC3850GN-1 is available in a compact SSOP-28 package, which is ideal for space-constrained applications. With its robust feature set and protection mechanisms, the LTC3850GN-1 is a reliable and efficient solution for complex power management challenges.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess