EN
  • EN
  • DE

LTC3850UEFTRPBF

Part No LTC3850UEFTRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072423-LTC3850UEFTRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3850UEFTRPBF CAD Model

Description

Product Overview: LTC3850UEFTRPBF

The LTC3850UEFTRPBF is a high-performance, dual, synchronous step-down switching regulator controller from Linear Technology. This advanced power management integrated circuit (IC) is designed to drive all N-channel power MOSFET stages, which makes it an ideal choice for point-of-load applications as well as complex power systems requiring high efficiency, fast transient response, and precise output voltage regulation.

Key Features

  • Wide Input Voltage Range: The IC operates from a 4.5V to 24V input voltage range, making it versatile for a variety of power sources.
  • Dual Output Channels: It features two outputs that can be set to a voltage as low as 0.8V with a precision of ±1% over a temperature range of -40°C to 85°C.
  • High Efficiency: The LTC3850UEFTRPBF utilizes a constant frequency, current mode architecture, along with selectable Burst Mode operation, to maintain high efficiency at low output currents.
  • Adjustable Switching Frequency: Users can set the switching frequency from 250kHz to 2.25MHz, which allows for flexibility in optimizing efficiency and component size.
  • Phase-Lockable Frequency: It has a phase-lockable frequency of 250kHz to 2.25MHz for noise-sensitive applications.
  • Powerful Driver: It includes powerful 1.1Ω onboard driver gate drivers.
  • Protection Features: The device provides overvoltage protection, undervoltage protection, and overcurrent protection to ensure reliable operation under adverse conditions.

Applications

The LTC3850UEFTRPBF is suitable for a wide range of applications, including:

  • Telecom and Datacom Systems
  • Computing Power Systems
  • Distributed Power Systems
  • Battery-Operated Devices
  • Industrial Equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC3850UEFTRPBF is no exception. It is designed to meet the stringent requirements of various industries, ensuring reliable performance in even the most demanding situations. The product is available in a compact QFN-38 package, providing a space-efficient solution for modern electronic designs.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess