EN
  • EN
  • DE

LTC3851AHMSE-1#TRPBF

Part No LTC3851AHMSE-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down 810kHz Automotive 16-Pin MSOP EP T/R / IC REG CTRLR BUCK 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 38 V
Frequency - Switching 235kHz ~ 750kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 783716-LTC3851AHMSE-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3851A-1
Introduction Date October 29, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3851AHMSE-1#TRPBF CAD Model

Description

Product Overview: LTC3851AHMSE-1#TRPBF

The LTC3851AHMSE-1#TRPBF is a high-performance synchronous step-down switching regulator controller from Linear Technology, now part of Analog Devices. This advanced product is designed to manage power efficiently and is suitable for a wide range of applications, including networking systems, automotive power systems, industrial controls, and distributed DC power systems.

Key Features

  • Wide Input Voltage Range: The device can handle a wide input voltage range from 4V to 38V, making it versatile for various operating conditions and ensuring compatibility with a broad spectrum of power sources.
  • Output Voltage: It is capable of producing an output voltage range from 0.8V to 14V, which can be set with an external resistor divider, allowing for flexibility in targeting specific voltages required by the load.
  • High Efficiency: The LTC3851AHMSE-1#TRPBF employs a synchronous rectification architecture, which significantly enhances efficiency, especially in applications where output voltage is much lower than the input voltage.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 250kHz to 2.25MHz via an external resistor or synchronize it to an external clock, which allows for optimization between efficiency and component size.
  • Robust Thermal Performance: The device comes in a thermally enhanced MSOP-16 package, which ensures reliable operation even in environments with elevated temperatures.
  • Protection Features: It includes a range of protection features such as overvoltage protection, undervoltage lockout, and overcurrent protection, thereby safeguarding the system against a variety of fault conditions.

Applications

With its robust set of features and capabilities, the LTC3851AHMSE-1#TRPBF is well-suited for applications that require efficient power management and high reliability. Its ability to provide stable and precise voltages makes it an excellent choice for sensitive electronic components and systems.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC3851AHMSE-1#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and automotive standards, ensuring long-term reliability and performance in critical systems.

Whether you are designing a power supply for a sophisticated communications system or a rugged industrial application, the LTC3851AHMSE-1#TRPBF offers a compact, efficient, and reliable solution for your synchronous step-down voltage regulation needs.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Lowest to $1.7463
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Lowest to $4.0465

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess