EN
  • EN
  • DE

LTC3851AMPMSE-1#PBF

Part No LTC3851AMPMSE-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down 810kHz Automotive 16-Pin MSOP EP Tube / IC REG CTRLR BUCK 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 38 V
Frequency - Switching 235kHz ~ 750kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 783720-LTC3851AMPMSE-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3851A-1
Introduction Date October 29, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3851AMPMSE-1#PBF CAD Model

Description

LTC3851AMPMSE-1#PBF - High Performance Step-Down Switching Regulator Controller

The LTC3851AMPMSE-1#PBF is a versatile synchronous step-down DC/DC switching regulator controller designed and manufactured by Linear Technology. It is engineered to drive all N-channel power MOSFET stages, which makes it a suitable choice for a wide array of power supply applications. This controller is capable of producing a fixed output voltage from a wide input voltage range, making it ideal for applications that require a regulated power supply from a variable power source.

This high-performance product features a constant frequency, current mode architecture, which provides excellent line and load transient response. The operating frequency is selectable from 50kHz to 900kHz or can be synchronized to an external clock, offering a high degree of flexibility to designers. Furthermore, the LTC3851AMPMSE-1#PBF incorporates an optimal power control (OPC) feature that maximizes efficiency across a wide range of load conditions.

The LTC3851AMPMSE-1#PBF possesses a robust set of protection features, including overvoltage, undervoltage, overcurrent, and overtemperature protections, ensuring the reliability and longevity of the end application. Its adjustable soft-start capability allows for the gradual increase of the output voltage, preventing inrush current during startup.

With its low quiescent current and high efficiency, the LTC3851AMPMSE-1#PBF is an excellent choice for portable battery-powered devices, as well as industrial, automotive, and telecommunications power systems. The device is housed in a thermally enhanced MSOP-16 package, which provides a compact footprint while allowing for effective thermal management.

Key features of the LTC3851AMPMSE-1#PBF include:

  • Wide VIN Range: Suitable for varying input voltages
  • Adjustable Operating Frequency: Customizable to application needs
  • High Efficiency: Suitable for battery-powered and energy-conscious applications
  • Robust Protection Features: Ensures system safety and reliability
  • Thermally Enhanced Package: Maintains performance even under high thermal loads

Overall, the LTC3851AMPMSE-1#PBF from Linear Technology stands out as a powerful and reliable solution for complex power supply designs requiring high efficiency, flexibility, and a comprehensive set of protection features.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess