EN
  • EN
  • DE

LTC3851EMSE-1#TRPBF

Part No LTC3851EMSE-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down 790kHz Automotive 16-Pin MSOP EP T/R / IC REG CTRLR BUCK 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 38 V
Frequency - Switching 250kHz ~ 750kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 783724-LTC3851EMSE-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3851-1
Introduction Date November 13, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3851EMSE-1#TRPBF CAD Model

Description

The LTC3851EMSE-1#TRPBF is a sophisticated, high performance step-down switching regulator controller from Linear Technology designed to manage power efficiently in a wide range of electronic devices. This controller is ideal for applications requiring a high current, high efficiency, and compact power management solution.

Key Features:

  • Wide Input Voltage Range: The LTC3851EMSE-1#TRPBF operates over a 4V to 38V input voltage range, making it suitable for use with a variety of power sources, including automotive batteries and industrial supplies.
  • Adjustable Operating Frequency: The switching frequency can be adjusted from 250kHz to 2.25MHz, allowing designers to optimize the size of external components and improve efficiency.
  • Powerful Output Drive: It features a robust output drive capable of driving top and bottom N-channel MOSFETs, which helps to reduce switching losses and improve overall efficiency.
  • Low Dropout Operation: The LTC3851EMSE-1#TRPBF's low dropout operation ensures efficient performance even when the input voltage is close to the output voltage.
  • Current Mode Control: Its current mode control provides excellent line and load transient response, ensuring stable operation under varying conditions.
  • Protection Features: It includes overvoltage, undervoltage lockout, overcurrent, and overtemperature protection, safeguarding the system against a wide range of fault conditions.

Applications:

The LTC3851EMSE-1#TRPBF is versatile and can be used in multiple applications, such as:

  • Telecommunications
  • Networking equipment
  • Automotive power systems
  • Industrial controls
  • Datacom and Storage Systems

Package and Quality:

This regulator controller is supplied in a compact 16-lead MSOP package with a thermal pad for enhanced thermal performance. It is also available in a tape and reel package, denoted by the TRPBF suffix, which is suitable for automated pick-and-place manufacturing processes. Linear Technology ensures high standards of quality and reliability for the LTC3851EMSE-1#TRPBF, making it a reliable choice for critical applications.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess