EN
  • EN
  • DE

LTC3851EMSE#PBF

Part No LTC3851EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 38 V
Frequency - Switching 250kHz ~ 750kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Soft Start, Tracking
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 758934-LTC3851EMSE#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3851
Introduction Date July 02, 2008
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC3851EMSE#PBF CAD Model

Description

LTC3851EMSE#PBF - High Performance Step-Down Switching Regulator Controller

The LTC3851EMSE#PBF is a versatile synchronous step-down DC/DC controller designed by Linear Technology, now part of Analog Devices, to cater to the demanding requirements of modern electronic systems. This advanced controller integrates a broad input voltage range and a high operating frequency, making it an ideal solution for high-performance applications such as telecommunications, networking equipment, and industrial systems.

Key Features:

  • Wide Input Voltage Range: The LTC3851EMSE#PBF operates with an input voltage range from 4.5V to 38V, accommodating a variety of power sources, including multi-cell batteries and industrial power supplies.
  • Adjustable Switching Frequency: Users can adjust the switching frequency anywhere from 250kHz to 2.25MHz, allowing for flexibility in balancing efficiency and component size.
  • Powerful Output Capability: It can produce an output voltage ranging from 0.8V to 5V, making it suitable for powering low-voltage digital ICs as well as analog circuits.
  • Enhanced Performance: The LTC3851EMSE#PBF features a phase-lockable frequency of 250kHz to 2.25MHz for noise-sensitive applications and a low dropout operation for improved efficiency under low input voltage conditions.
  • Robust Protection Features: It includes overvoltage, undervoltage, and overcurrent protection, ensuring reliable operation under abnormal conditions.
  • Compact Packaging: Offered in a 16-lead MSOP package with a thermally enhanced exposed pad, the LTC3851EMSE#PBF is designed for compact and efficient thermal management.

Applications:

The LTC3851EMSE#PBF is suitable for a wide range of applications, including but not limited to:

  • Point-of-Load Regulation for High-Performance DSPs and ASICs
  • Telecommunications Infrastructure
  • Automotive Power Systems
  • Data Communication Systems
  • Industrial Equipment

With its high degree of integration and performance, the LTC3851EMSE#PBF minimizes the need for external components, simplifying the design and reducing the overall solution footprint. This product is a testament to Linear Technology's commitment to delivering high-quality power management solutions that meet the ever-increasing demands of sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7792 $58.6752
13+ $8.0239 $104.3107
20+ $7.7732 $155.4640
27+ $7.5224 $203.1048
35+ $7.2717 $254.5095
47+ $6.5195 $306.4165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 286 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess