EN
  • EN
  • DE

LTC3853EUJ#TRPBF

Part No LTC3853EUJ#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Reel
Output Type Transistor Driver
Function Step-Down
Topology Buck
Number of Outputs 3
Output Phases 3
Supply Voltage 4.5V ~ 24V
Switching Frequency 250kHz ~ 750kHz
Duty Cycle (Maximum) 98%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Family Part Number LTC3853
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 724776-LTC3853EUJ#TRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3853EUJ#TRPBF CAD Model

Description

LTC3853EUJ#TRPBF - High Performance Triple Output Synchronous Step-Down Switching Regulator

The LTC3853EUJ#TRPBF is a versatile and powerful synchronous step-down switching regulator from Linear Technology, designed to deliver high efficiency and precision in a wide range of power supply applications. This regulator features a triple output configuration, which makes it an ideal choice for systems that require multiple regulated voltages with high performance and compact size.

At the heart of the LTC3853 is a constant frequency, current mode architecture which provides excellent line and load regulation and has a wide input voltage range from 4.5V to 38V, making it suitable for a variety of input sources such as automotive batteries, industrial supplies, and more. The device's output voltage is programmable via an external resistor divider, and it can provide output voltages as low as 0.8V, which is essential for powering the latest generation of low-voltage digital ICs.

The LTC3853EUJ#TRPBF incorporates three high efficiency synchronous buck regulators with internal switches. These switches have RDS(ON) values that ensure high efficiency even at high switching frequencies, which can be programmed up to 850kHz, allowing for a smaller inductor and faster transient response. Additionally, the phase-lockable frequency (75kHz to 850kHz) allows for optimization of noise-sensitive applications.

With its powerful features, the LTC3853 also includes a range of protection functions such as overvoltage, undervoltage lockout, and overcurrent protection, which enhances the reliability and longevity of the end application. The device is available in a compact 40-lead (5mm × 5mm) QFN package, which is suitable for space-constrained applications.

Key features of the LTC3853EUJ#TRPBF include its adjustable soft-start to control the turn-on time and minimize inrush current, a power good output for each channel, and the ability to synchronize to an external clock. This makes the LTC3853EUJ#TRPBF a flexible and reliable choice for complex power systems in telecommunications, automotive, industrial, and many other high-performance electronic applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7356 $56.2068
7+ $15.3728 $107.6096
11+ $14.8924 $163.8164
14+ $14.4120 $201.7680
18+ $13.9316 $250.7688
25+ $12.4904 $312.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess