EN
  • EN
  • DE

LTC3854EDDB#TRPBF

Part No LTC3854EDDB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 38 V
Frequency - Switching 400kHz
Duty Cycle (Max) 98%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-DFN (3x2)
Win Source Part Number 103793-LTC3854EDDB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3854EDDB#TRPBF CAD Model

Description

LTC3854EDDB#TRPBF - High Performance Step-Down Switching Regulator Controller

The LTC3854EDDB#TRPBF is a high-performance, low quiescent current synchronous step-down DC/DC controller from Linear Technology, designed to drive all N-channel power MOSFET stages in a point-of-load regulation system. This compact and efficient device is ideal for a wide range of applications including telecom and datacom systems, automotive electronics, industrial control units, and distributed power systems.

Key Features

  • Wide Input Voltage Range: The LTC3854 operates over a 4.5V to 38V input voltage range, making it suitable for a variety of supply voltages.
  • Adjustable Operating Frequency: Users can set the operating frequency anywhere from 50kHz to 900kHz with an external resistor or synchronize it to an external clock.
  • High Efficiency: Its low quiescent current and synchronous operation enable efficiencies as high as 95%, which is critical for thermal management and reliability.
  • Robust Output Voltage: The output voltage is adjustable from 0.8V to VIN, ensuring broad compatibility with various microprocessors, FPGAs, and other digital ICs.
  • Powerful Drive Capability: The LTC3854EDDB#TRPBF can drive high gate capacitance MOSFETs, which is essential for high current applications.
  • Stable Operation: It features a phase-locked loop for stable operation even with varying input voltages and output loads.
  • Protection Features: The device includes overvoltage, undervoltage, and overcurrent protection, safeguarding the system under abnormal conditions.
  • Compact Package: It comes in a small 10-lead (3mm × 3mm) DFN package, which is excellent for space-constrained applications.

Applications

The versatility of the LTC3854EDDB#TRPBF makes it ideal for a range of applications, including:

  • Portable Computing Devices
  • Networking Equipment
  • Industrial and Automotive Electronics
  • Point-of-Load Supplies

Overall, the LTC3854EDDB#TRPBF is a powerful solution for system designers looking to create compact, efficient, and reliable power supply systems. Its robust feature set and ease of use make it an excellent choice for a wide array of power management applications.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6785 $71.0355
6+ $19.4286 $116.5716
8+ $18.8214 $150.5712
11+ $18.2143 $200.3573
15+ $17.6071 $264.1065
20+ $15.7857 $315.7140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 730 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess