EN
  • EN
  • DE

LTC3854EMSE#PBF

Part No LTC3854EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 38 V
Frequency - Switching 400kHz
Duty Cycle (Max) 98%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-MSOP-EP
Win Source Part Number 020624-LTC3854EMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3854EMSE#PBF CAD Model

Description

The LTC3854EMSE#PBF is a sophisticated synchronous step-down DC/DC regulator controller produced by Linear Technology, designed to drive external MOSFETs for high efficiency power conversion. This component is well-suited for a variety of applications, including computing systems, telecommunications, and industrial equipment where efficiency and reliability are critical.

Key Features

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 4.5V to 38V, making it versatile for various power supply designs.
  • Output Voltage: The output voltage is adjustable down to 0.8V, allowing for a wide range of output voltages to suit different applications.
  • High Efficiency: Its synchronous operation provides enhanced efficiency by reducing power loss in the MOSFETs, especially beneficial in low voltage applications.
  • Phase-Lockable Frequency: The LTC3854EMSE#PBF can synchronize to an external clock, allowing for noise-sensitive applications to minimize electromagnetic interference.
  • Robust Protection Features: Includes overvoltage, undervoltage, overcurrent, and over-temperature protection to ensure the longevity and reliability of the end application.
  • Compact Package: Available in a small MSOP-16 package, which is ideal for space-constrained applications.

Technical Specifications

  • Operating Junction Temperature Range: -40°C to 125°C
  • Switching Frequency: Up to 1MHz, allowing for smaller external components
  • Low Shutdown IQ: Reducing power consumption when in standby or off mode
  • Adjustable Soft-Start: To control the inrush current during startup

The LTC3854EMSE#PBF is a reliable choice for designers looking to implement a high-performance power management solution. Its small footprint, combined with a rich set of features, ensures that it can deliver the performance required for demanding applications while maintaining power efficiency.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Infineon Technologies
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess