EN
  • EN
  • DE

DRV8256PPWPR

Part No DRV8256PPWPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER  /  Bipolar, Unipolar Motor Driver NMOS On/Off, PWM 28-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel (TR)
Motor Type - Stepper Bipolar, Unipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface On/Off, PWM
Technology NMOS
Applications Printer
Current - Output 5A
Voltage - Supply 4.5V ~ 48V
Voltage - Load 4.5V ~ 48V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 28-HTSSOP
Other Names 296-DRV8256PPWPRTR
Standard Package 2,500
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253325-DRV8256PPWPR
Ultra Librarian 3D Model Ultra Librarian DRV8256PPWPR CAD Model

Description

Overview of Texas Instruments DRV8256PPWPR

The Texas Instruments DRV8256PPWPR is a state-of-the-art motor driver designed to efficiently and reliably control small brushed DC motors. This motor driver is part of TI's extensive portfolio of integrated driver solutions that cater to a wide range of applications, including consumer electronics, toys, portable medical devices, and other battery-powered equipment.

Key Features

  • High-Performance Motor Control: The DRV8256PPWPR offers precise control over motor speed and direction, ensuring smooth and accurate operation for a variety of applications.
  • Compact Design: Housed in a tiny 8-Pin HTSSOP package, this motor driver is ideal for space-constrained applications, allowing designers to minimize the footprint of their motor control circuitry.
  • Low Power Consumption: With its advanced power management features, the DRV8256PPWPR is optimized for low-power operation, which helps extend battery life in portable devices.
  • Integrated Protection Features: The device includes various protection mechanisms such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring long-term reliability and safety in operation.
  • Simple Interface: The driver can be controlled via a simple GPIO interface, making it easy to integrate into a wide range of systems without the need for complex programming or additional hardware.

Applications

The DRV8256PPWPR is versatile enough to be used in a multitude of applications where precise motor control is required. It is particularly well-suited for:

  • Portable electronic devices
  • Battery-powered toys and gadgets
  • Small home appliances
  • Personal care products
  • Automated medical devices

Technical Specifications

The motor driver operates over a wide supply voltage range from 2.5V to 11V, providing flexibility for use in various system designs. It can deliver up to 1.5A of continuous output current, making it capable of driving a broad range of small to medium-sized DC motors.

In summary, the Texas Instruments DRV8256PPWPR is a compact, efficient, and robust motor driver solution that is well-suited for modern, compact, and energy-conscious applications. Its ease of use, combined with its advanced protection features, makes it an excellent choice for designers looking to add reliable motor control to their products.

You May Also Be Interested in

Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1559 $50.4944
39+ $2.5894 $100.9866
60+ $2.5085 $150.5100
83+ $2.4276 $201.4908
107+ $2.3467 $251.0969
143+ $2.1039 $300.8577
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess