EN
  • EN
  • DE

LTC3855IUJ#PBF

Part No LTC3855IUJ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5 V ~ 38 V
Frequency - Switching 250kHz ~ 770kHz
Duty Cycle (Maximum) 95%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Manufacturer Homepage www.linear.com
Win Source Part Number 754455-LTC3855IUJ#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3855
Introduction Date October 26, 2009
Country of Origin Thailand, Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC3855IUJ#PBF CAD Model

Description

Linear Technology LTC3855IUJ#PBF Dual Output Synchronous Step-Down Controller

The LTC3855IUJ#PBF is a high-performance dual output synchronous step-down switching regulator controller that drives all N-channel power MOSFET stages. Engineered by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits, this controller is a testament to the company's commitment to providing innovative power management solutions.

This robust component features a wide input voltage range from 4.5V to 38V, making it suitable for a variety of applications, including telecommunications, automotive, industrial systems, and portable devices that require efficient power conversion. The LTC3855IUJ#PBF can produce two independent output voltages from 0.8V to 24V, which can be beneficial for systems requiring multiple voltage rails.

One of the key attributes of the LTC3855IUJ#PBF is its powerful 1.1Ω on-chip MOSFET gate drivers. These drivers ensure that the external MOSFETs switch efficiently, thus reducing switching losses and enabling the use of high-frequency operation up to 750kHz. This allows for smaller external components, resulting in a more compact power supply design.

Furthermore, the LTC3855IUJ#PBF incorporates a phase-locked loop (PLL) for data synchronization with an external clock, which can be crucial for noise-sensitive applications. It also features a tracking function that allows for a controlled startup sequence of the output voltages, which is particularly useful when dealing with sensitive digital circuits that require specific power-up sequences.

Additional features of the LTC3855IUJ#PBF include programmable soft-start, a power good output signal, and protection features like overvoltage, overcurrent, and undervoltage lockout, which safeguard the system against abnormal operating conditions. The device is available in a 32-lead QFN package, which is designed for a compact footprint and optimized thermal performance.

In summary, the LTC3855IUJ#PBF from Linear Technology is a versatile and reliable solution for power conversion in a wide range of applications. Its combination of performance, integration, and protection features make it an ideal choice for engineers looking to design efficient, high-performance power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0771 $70.3855
10+ $11.5500 $115.5000
16+ $11.1896 $179.0336
22+ $10.8281 $238.2182
28+ $10.4678 $293.0984
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,002 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess