EN
  • EN
  • DE

LTC3856EUH#TRPBF

Part No LTC3856EUH#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down 850kHz 32-Pin QFN EP T/R / IC REG CTRLR BUCK 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5 V ~ 38 V
Frequency - Switching 250kHz ~ 770kHz
Duty Cycle (Maximum) 94%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 783732-LTC3856EUH#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3856
Introduction Date May 12, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3856EUH#TRPBF CAD Model

Description

LTC3856EUH#TRPBF - High Performance Dual Output Synchronous Step-Down DC/DC Controller

The LTC3856EUH#TRPBF is a state-of-the-art dual output synchronous step-down DC/DC controller designed by Linear Technology, now part of Analog Devices, that provides a compact, efficient, and versatile solution for a wide range of power supply applications. This high-performance controller is capable of driving N-channel MOSFET stages to deliver a low voltage output from a wide input voltage range, making it ideal for applications in telecommunications, networking, industrial systems, and portable devices that require precise voltage regulation and high power efficiency.

Key Features:

  • Wide Input Voltage Range: The LTC3856 operates from an input voltage range of 4.5V to 38V, making it suitable for a variety of supply sources, including multi-cell batteries, regulated power supplies, and automotive sources.
  • Dual Output Channels: It features two outputs that can be independently set with a resistor divider, providing versatility in managing different voltage levels required by the system.
  • High Efficiency: The synchronous operation with selectable frequency up to 750kHz allows for the use of small inductors and capacitors, reducing the overall solution footprint and enhancing efficiency.
  • Adjustable Soft-Start: Integrated soft-start capability enables a controlled startup and helps to manage inrush current, improving system reliability.
  • Current Mode Operation: Current mode control provides excellent line and load transient response, as well as cycle-by-cycle current limiting for additional protection.
  • Tracking and Sequencing: The LTC3856 provides tracking and sequencing options, simplifying power-up and power-down protocols for systems with multiple supply voltages.
  • Robust Protection Features: The device includes overvoltage, undervoltage, and overcurrent protection, ensuring reliable operation under abnormal conditions.
  • Thermally Enhanced Package: The LTC3856 comes in a QFN-32 (5mm × 5mm) package with exposed pad for enhanced thermal performance.

The LTC3856EUH#TRPBF is designed for ease of use and flexibility, with programmable switching frequency and phase-lockable frequency (75kHz to 850kHz), which allows for optimization of the power supply performance. The device's high efficiency and dual outputs make it an excellent choice for creating compact, multi-rail power systems with advanced safety and monitoring features.

Whether you are designing a power supply for data communication equipment, distributed power systems, or precision instrumentation, the LTC3856EUH#TRPBF provides a highly integrated solution that delivers performance, versatility, and reliability for your power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1494 $50.3904
39+ $2.5841 $100.7799
60+ $2.5034 $150.2040
83+ $2.4226 $201.0758
107+ $2.3419 $250.5833
143+ $2.0996 $300.2428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess