EN
  • EN
  • DE

LTC3882IUJ#PBF

Part No LTC3882IUJ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 1250kHz Automotive 40-Pin QFN EP Tube / IC REG CTRLR BUCK PMBUS 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Tube
Output Type PWM Signal
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 3 V ~ 13.8 V
Frequency - Switching 500kHz
Duty Cycle (Maximum) 87.5%
Synchronous Rectifier No
Clock Sync Yes
Serial Interfaces I2C, PMBus
Control Features Enable, Phase Control
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 783803-LTC3882IUJ#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3882
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3882IUJ#PBF CAD Model

Description

Linear Technology LTC3882IUJ#PBF Dual Output PolyPhase Step-Down DC/DC Controller

The LTC3882IUJ#PBF is a high-performance, dual-output PolyPhase step-down DC/DC controller designed by Linear Technology, which is now part of Analog Devices. This advanced power management integrated circuit (PMIC) is engineered to cater to the demanding requirements of high-density power systems, offering precision voltage regulation along with robust digital power system management capabilities.

The product features a wide input voltage range from 4.5V to 24V, making it versatile for a variety of applications, including telecommunications, data communications, and enterprise server systems. The LTC3882IUJ#PBF is capable of driving all N-channel power MOSFET stages and can be configured for up to 6 phases with up to 12 phases in multiple ICs PolyPhase operation, providing a scalable solution for high current requirements.

One of the key features of the LTC3882IUJ#PBF is its integrated EEPROM, which enables users to program and store specific configurations for the power supply. This allows for easy customization and ensures consistent performance across different devices and systems. The product also includes an onboard ADC (Analog-to-Digital Converter) that monitors and reports VIN, IOUT, and temperature, ensuring accurate control and diagnostics.

The LTC3882IUJ#PBF utilizes a serial I2C/SMBus interface for communication, providing a convenient way to program the device and monitor its performance. With its PMBus compliance, the controller enables system designers to implement telemetry and remote control functions, which are essential for modern power management systems.

For added flexibility, the LTC3882IUJ#PBF offers a range of protection features, including overvoltage, undervoltage, overcurrent, and overtemperature protection, ensuring reliable operation under various conditions. The device comes in a compact 40-lead QFN package, which is suitable for space-constrained applications.

Overall, the LTC3882IUJ#PBF from Linear Technology is a sophisticated and versatile power management solution that combines high efficiency, advanced digital features, and robust protection mechanisms to meet the needs of today's complex electronic systems.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1830 $55.6470
20+ $5.0732 $101.4640
31+ $4.9147 $152.3557
43+ $4.7562 $204.5166
55+ $4.5976 $252.8680
73+ $4.1220 $300.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess