EN
  • EN
  • DE

LTC3857IGN-1

Part No LTC3857IGN-1
Manufacturer Linear Technology
Description Low IQ, Dual, 2-Phase Synchronous Step-Down Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208955-LTC3857IGN-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3857IGN-1 CAD Model

Description

Linear Technology LTC3857IGN-1 High Performance Dual Output Synchronous Step-Down DC/DC Controller

The LTC3857IGN-1 is a high-performance, dual synchronous step-down DC/DC controller from Linear Technology that delivers precision power regulation for demanding applications. It is designed to drive N-channel MOSFETs at a constant frequency with its dual, current mode architecture. This component is highly suitable for systems that require reliable and efficient power delivery with a compact footprint.

Featuring a wide input voltage range from 4.5V to 38V, the LTC3857IGN-1 can accommodate a variety of supply voltages, making it versatile for different applications, including telecommunications, industrial systems, and automotive electronics. Its output voltage can be set from 0.8V to 24V, which ensures compatibility with modern low-voltage, high-performance ICs.

The LTC3857IGN-1 offers a robust set of features to enhance system performance and reliability. Its phase-locked loop (PLL) allows for a selectable frequency from 250kHz to 770kHz or it can be synchronized to an external clock within the same range. This flexibility helps to manage and reduce electromagnetic interference (EMI) in noise-sensitive environments.

With integrated features such as differential output voltage sensing and an internal LDO for gate drive bias, the LTC3857IGN-1 provides accurate output voltage regulation and efficient gate driving capabilities. The device also includes a powerful 1.1Ω on-chip top gate driver and a 2.4Ω on-chip bottom gate driver to ensure robust MOSFET switching.

Protection features of the LTC3857IGN-1 are comprehensive and include overvoltage protection, undervoltage lockout, overcurrent protection, and thermal shutdown. These features safeguard the system from various fault conditions, ensuring long-term reliability and stability.

Available in a 28-lead SSOP package, the LTC3857IGN-1 is designed for space-constrained applications. Its compact design does not compromise on performance, delivering high efficiency and precise regulation in a small form factor.

Overall, the LTC3857IGN-1 from Linear Technology is a sophisticated solution for designers looking to implement a high-efficiency, dual output power supply with advanced features and protections. Its adaptability, efficiency, and compact size make it an excellent choice for a wide range of power management applications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7260 $50.9040
10+ $10.4419 $104.4190
15+ $10.1156 $151.7340
21+ $9.7893 $205.5753
27+ $9.4630 $255.5010
36+ $8.4840 $305.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess