EN
  • EN
  • DE

LTC3859AEUHF#PBF

Part No LTC3859AEUHF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Triple-OUT Step Down/Step Up 900kHz Automotive 38-Pin QFN EP Tube / IC REG CTRLR MULT TOPOLOGY 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Buck-Boost, SEPIC
Number of Outputs 3
Output Phases 2
Supply Voltage 4.5 V ~ 38 V
Frequency - Switching 115kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Maximum) 99%, 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 783744-LTC3859AEUHF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3859A
Introduction Date March 17, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3859AEUHF#PBF CAD Model

Description

Linear Technology LTC3859AEUHF#PBF Triple Output Synchronous Step-Down Controller

The LTC3859AEUHF#PBF is a high-performance, triple output synchronous step-down switching regulator controller that is designed to manage power delivery with precision and efficiency. Manufactured by Linear Technology, now part of Analog Devices, this versatile controller is suitable for a wide range of applications, including telecommunications, industrial systems, and automotive power systems.

This advanced controller features a wide input voltage range from 4.5V to 38V, making it capable of operating from a variety of input sources including unregulated wall adapters, industrial supplies, and automotive batteries. It can also withstand transients up to 60V, providing additional robustness and reliability in challenging electrical environments.

The LTC3859AEUHF#PBF is equipped with three synchronous step-down channels that deliver high efficiency and excellent transient response. Each channel is capable of driving N-channel MOSFETs and offers a separate run pin and power good signal, allowing for flexible power sequencing options. The switching frequency is programmable from 250kHz to 780kHz, or it can be synchronized to an external clock within the same range, providing design flexibility and optimization of component size and efficiency.

With its current mode operation, the LTC3859AEUHF#PBF provides excellent line and load regulation, and its phase-locked loop (PLL) ensures low noise and stable operation. The device also features robust protection capabilities including overvoltage, undervoltage, and overcurrent protection, ensuring the safety and longevity of the power system.

The LTC3859AEUHF#PBF comes in a 38-lead QFN package, which is designed to minimize footprint and allow for compact and efficient designs. With its integrated bootstrap diodes, powerful 1.1Ω on-chip gate drivers, and a wide range of programmable features, this controller is a comprehensive solution for managing complex power systems with multiple outputs.

Whether you're designing a sophisticated server, a rugged automotive power system, or a high-performance industrial application, the LTC3859AEUHF#PBF provides the control, efficiency, and reliability needed to meet your power management needs.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6543 $50.8887
22+ $4.6394 $102.0668
34+ $4.4944 $152.8096
46+ $4.3494 $200.0724
60+ $4.2045 $252.2700
80+ $3.7695 $301.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess