EN
  • EN
  • DE

PHP47NQ10T,127

Part No PHP47NQ10T,127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 47A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 47A (Tc)
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 66nC @ 10V
Max Input Capacitance 3100pF @ 25V
Maximum Rds On at Id,Vgs 28 mOhm @ 25A, 10V
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1087837-PHP47NQ10T,127
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian PHP47NQ10T,127 CAD Model

Description

The PHP47NQ10T,127 is a cutting-edge power MOSFET device engineered by NXP Semiconductors, a leader in the semiconductor industry. This product is designed to meet the high demands of modern electronic circuits, offering excellent performance in a range of applications. With its robust construction and advanced technology, the PHP47NQ10T,127 is an ideal choice for power management tasks in both commercial and industrial environments.

Key Features

  • Low On-Resistance: The device boasts a remarkably low on-resistance, which translates to higher efficiency and reduced heat generation during operation.
  • High-Speed Switching: With its ability to switch on and off rapidly, the PHP47NQ10T,127 is well-suited for high-frequency applications, contributing to improved overall performance.
  • Enhanced Durability: The MOSFET is encapsulated in a robust package that ensures long-term reliability and protection against environmental factors.
  • Voltage and Current Ratings: It has a drain-source voltage (Vdss) of 100V, continuous drain current (Id) of 47A, and pulsed drain current (Idm) that provides ample headroom for a variety of electronic designs.

Applications

The PHP47NQ10T,127 from NXP Semiconductors is versatile and can be used in a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Systems
  • Power Management Circuits
  • Automotive and Industrial Applications

Quality and Environmental Compliance

NXP Semiconductors is committed to delivering high-quality products that comply with global environmental standards. The PHP47NQ10T,127 is no exception, adhering to RoHS directives, which limits the use of certain hazardous substances in electrical and electronic equipment.

Conclusion

In summary, the PHP47NQ10T,127 MOSFET from NXP Semiconductors is a powerful and efficient solution for a multitude of electronic applications. Its low on-resistance, high-speed switching capabilities, and robust design make it a reliable and valuable component for any power management system. With its adherence to environmental standards, this MOSFET not only performs exceptionally but also supports sustainable electronic design practices.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess