EN
  • EN
  • DE

MCP1603T-ADJ

Part No MCP1603T-ADJ
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1208+Rohs
Reference case SOT23-5
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 725107-MCP1603T-ADJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1603T-ADJ CAD Model

Description

Microchip Technology MCP1603T-ADJ Product Overview

The MCP1603T-ADJ from Microchip Technology is a highly efficient, compact, and versatile adjustable output DC-DC converter, designed to meet the rigorous power demands of modern portable devices. This miniature step-down converter is part of Microchip's extensive range of power management solutions, catering to a wide array of applications including mobile phones, personal digital assistants (PDAs), and other battery-operated devices where space and power efficiency are critical.

Key Features

  • Adjustable Output Voltage: The MCP1603T-ADJ allows for an adjustable output voltage, giving designers the flexibility to configure the voltage to match the specific needs of their application.
  • High Efficiency: With its integrated power MOSFETs, the device achieves high efficiency across a wide range of load conditions, which is essential for maximizing battery life in portable applications.
  • Small Footprint: The converter comes in a compact package, making it an ideal choice for space-constrained applications without compromising on performance.
  • Low Shutdown Current: It features a low shutdown current, significantly reducing power consumption when the device is in standby mode, further extending battery life.
  • Stable Operation: The MCP1603T-ADJ provides stable operation with ceramic output capacitors, ensuring reliable performance across various temperatures and load conditions.
  • Built-in Protection Features: The device includes overtemperature and overcurrent protection, safeguarding your application from potential damage due to abnormal operating conditions.

Applications

The versatile nature of the MCP1603T-ADJ converter makes it suitable for a variety of applications, including:

  • Portable Electronic Devices
  • Wireless Networking Devices
  • GPS Receivers
  • Handheld Instruments
  • Medical Devices

Microchip Technology's commitment to quality ensures that the MCP1603T-ADJ DC-DC converter is a reliable choice for designers looking to optimize power management in their next project. With its adjustable output voltage, high efficiency, and compact size, it represents an excellent solution for managing power in a wide range of portable and space-constrained applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4377 $59.0895
325+ $0.3592 $116.7400
500+ $0.3477 $173.8500
690+ $0.3361 $231.9090
890+ $0.3257 $289.8730
1,190+ $0.2922 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess