EN
  • EN
  • DE

LTC3860EUH

Part No LTC3860EUH
Manufacturer Linear Technology
Description Dual, Multiphase Step-Down Voltage Mode DC/DC Controller with Current Sharing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208961-LTC3860EUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3860EUH CAD Model

Description

LTC3860EUH Dual Output Step-Down DC/DC Controller

The LTC3860EUH, manufactured by Linear Technology, is a high-performance, dual output step-down DC/DC controller designed to drive all N-channel synchronous power MOSFET stages. It is a standout product for its ability to deliver precise power regulation for systems requiring dual outputs with high efficiency and fast transient response.

This controller operates over a wide input voltage range of 4.5V to 38V, making it versatile for a variety of applications, including telecommunications, industrial systems, and automotive power supplies. The LTC3860EUH features a phase-lockable fixed frequency from 50kHz to 900kHz and can also be synchronized to an external clock within the same frequency range, providing flexibility in reducing EMI or optimizing efficiency.

One of the key features of the LTC3860EUH is its current mode control, which offers excellent line and load transient response. Additionally, the device provides differential output voltage sensing for enhanced voltage regulation accuracy, which is critical in sensitive applications. The product also includes a precise 0.8V reference with an accuracy of ±1% over a wide temperature range from -40°C to 125°C.

The LTC3860EUH incorporates a wide range of protection features to ensure the stability and reliability of the power system. These include overvoltage protection, overcurrent protection, and a power good signal for output voltage monitoring. The device also supports tracking and soft-start capabilities to manage the power-up sequence of the outputs, minimizing inrush current and preventing voltage overshoot.

Housed in a compact 5mm x 5mm QFN package, the LTC3860EUH is designed for space-constrained applications. Its thermally efficient package helps to maintain optimal performance even at full power operation. For engineers and designers looking for a robust and precise power management solution, the LTC3860EUH is an excellent choice that combines performance, versatility, and protection in a small form factor.

Whether it's for advanced computing systems, network equipment, or precision instrumentation, the LTC3860EUH provides the control and customization needed to meet stringent power requirements while maintaining high efficiency and reliability.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6012 $66.4048
8+ $13.6215 $108.9720
12+ $13.1959 $158.3508
16+ $12.7702 $204.3232
21+ $12.3445 $259.2345
28+ $11.0675 $309.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess