EN
  • EN
  • DE

LTC3860IUH#TRPBF

Part No LTC3860IUH#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type PWM Signal
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 3 V to 5.5 V
Frequency - Switching 250kHz to 1.25MHz
Duty Cycle (Max) 91.5%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 32-QFN (5x5)
Win Source Part Number 130863-LTC3860IUH#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3860IUH#TRPBF CAD Model

Description

Product Overview: LTC3860IUH#TRPBF

The LTC3860IUH#TRPBF is a high-performance, dual, multiphase step-down DC/DC controller manufactured by Linear Technology, now part of Analog Devices. This advanced controller is designed to deliver precise voltage regulation and high efficiency for point-of-load power supply systems. It is particularly well-suited for applications in the telecommunications, industrial, and computing sectors where reliable and efficient power management is crucial.

Key Features

  • Phase-Lockable Frequency: The LTC3860IUH#TRPBF operates over a 50kHz to 900kHz range and can be synchronized to an external clock, ensuring noise-sensitive applications can avoid critical frequency bands.
  • Current Mode Operation: This controller provides excellent transient response and cycle-by-cycle current limiting, which is essential for system protection and stability.
  • Dual, Multiphase Operation: By supporting multiphase operation, the LTC3860IUH#TRPBF can effectively distribute power and thermal load, thereby enhancing system performance and reliability.
  • Wide Input Voltage Range: With an input range from 4.5V to 38V, this controller is versatile and can accommodate a wide array of power sources and fluctuations.
  • Differential Output Voltage Sensing: The accurate differential sensing allows for precise regulation of the output voltage, which is critical for sensitive electronic components.
  • Adjustable Operating Voltage: The output voltage can be set from 0.6V to 3.5V, providing flexibility to power a variety of circuits and devices.
  • Robust Protection Features: The LTC3860IUH#TRPBF includes overvoltage, undervoltage, and overcurrent protection, ensuring the safety and longevity of the end application.

Package and Availability

The LTC3860IUH#TRPBF comes in a compact (5mm x 5mm) QFN package that is suitable for space-constrained applications. Its exposed pad enhances thermal performance, making it easier to manage heat dissipation. The product is available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates automated manufacturing processes.

Applications

With its robust feature set and flexible design, the LTC3860IUH#TRPBF is ideal for a range of applications, including:

  • Datacom and Telecom Systems
  • Industrial Power Supplies
  • High-Density Distributed Power Systems
  • Advanced Computing and Server Platforms

In conclusion, the LTC3860IUH#TRPBF from Linear Technology is a versatile and efficient solution for complex power management requirements, delivering high performance in a compact form factor.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0684 $60.6840
24+ $4.9792 $119.5008
36+ $4.8244 $173.6784
50+ $4.6685 $233.4250
64+ $4.5126 $288.8064
86+ $4.0460 $347.9560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess