EN
  • EN
  • DE

LTC3862EFE#PBF

Part No LTC3862EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Up 500kHz Automotive 24-Pin TSSOP EP Tube / IC REG CTRLR BOOST/SEPIC 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, SEPIC
Number of Outputs 2
Output Phases 2
Supply Voltage 4 V ~ 36 V
Frequency - Switching 75kHz ~ 500kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Phase Control, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 24-TSSOP-EP
Win Source Part Number 783754-LTC3862EFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3862
Introduction Date June 16, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3862EFE#PBF CAD Model

Description

Linear Technology's LTC3862EFE#PBF High Voltage Step-Up DC/DC Controller

The LTC3862EFE#PBF is a versatile and robust high voltage step-up DC/DC controller designed by Linear Technology, a brand of Analog Devices. This controller is specifically engineered to cater to a wide array of applications requiring efficient power management and conversion. It is an ideal choice for systems that need a high voltage output from a low voltage input.

Key Features:

  • Wide Input Voltage Range: The LTC3862EFE#PBF operates from an input voltage range of 4V to 60V, making it suitable for a variety of power sources, including automotive batteries, industrial supplies, and more.
  • High Voltage Output: With this controller, users can achieve an output voltage up to 100V, which is essential for applications like telecommunications, industrial control systems, and medical equipment.
  • Phase-Lockable Fixed Frequency: It offers a phase-lockable frequency of 75kHz to 850kHz, allowing for reduced noise and improved power supply design flexibility.
  • Optional External Synchronization: An external synchronization feature is available, enabling the reduction of system interference by synchronizing multiple LTC3862EFE#PBF controllers.
  • Robust Protection Features: The device includes overvoltage, undervoltage, and overcurrent protection, ensuring reliable operation and safeguarding connected components.
  • Thermally Enhanced Package: The LTC3862EFE#PBF comes in a thermally enhanced TSSOP-16 package, which aids in better heat dissipation and improves overall performance and longevity.

Applications:

The LTC3862EFE#PBF is perfectly suited for a range of high voltage applications, including but not limited to:

  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Infrastructure
  • Power Amplifiers
  • Medical Equipment

With its comprehensive feature set and high reliability, the LTC3862EFE#PBF step-up DC/DC controller is a top-tier component for designers looking to create sophisticated and durable high voltage power solutions. Its combination of wide input voltage, high output capability, and extensive protection features make it a highly adaptable solution for today's demanding electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8257 $58.9542
13+ $8.0621 $104.8073
20+ $7.8102 $156.2040
27+ $7.5583 $204.0741
35+ $7.3063 $255.7205
46+ $6.5505 $301.3230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,981 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess