EN
  • EN
  • DE

LTC3862EGN#TRPBF

Part No LTC3862EGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST/SEPIC 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 36 V
Frequency - Switching 75kHz to 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Phase Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-SSOP
Win Source Part Number 127419-LTC3862EGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3862EGN#TRPBF CAD Model

Description

LTC3862EGN#TRPBF - High Performance Step-Up DC/DC Controller

The LTC3862EGN#TRPBF is a robust and highly efficient step-up DC/DC controller from Linear Technology, designed to cater to a wide range of power conversion applications. This component is specifically engineered to manage and convert low voltage inputs to higher voltage outputs, making it an ideal choice for systems that require a boost in voltage for optimal operation.

Constructed with advanced technology, the LTC3862EGN#TRPBF offers an input voltage range of 4V to 36V, which makes it versatile enough to accommodate a variety of power sources, from single-cell batteries to industrial power rails. The wide input range ensures that the device can maintain a stable operation even under fluctuating input conditions, which is crucial for maintaining the reliability of the end system.

The controller operates with a fixed frequency, current mode architecture, providing excellent transient response and loop stability. This fixed frequency can be programmed between 50kHz to 900kHz or synchronized to an external clock, allowing for flexible design optimization and noise reduction in sensitive applications.

Featuring a robust design, the LTC3862EGN#TRPBF is capable of driving N-channel MOSFETs, which are used as the power switch and synchronous rectifier to ensure high efficiency. Furthermore, the device includes necessary protection features such as overvoltage protection, overcurrent protection, and thermal shutdown, which safeguard the system from potential damage due to abnormal operating conditions.

The LTC3862EGN#TRPBF is packaged in a compact, 16-lead SSOP package with an exposed pad for enhanced thermal performance. This compact form factor allows for space-efficient designs, which is particularly beneficial for portable and space-constrained applications.

Applications for the LTC3862EGN#TRPBF are diverse and include but are not limited to automotive power systems, industrial power supplies, distributed power systems, and battery-powered devices requiring efficient voltage boost capabilities.

In summary, the LTC3862EGN#TRPBF from Linear Technology is a high-performance, flexible solution for step-up DC/DC conversion, providing designers with a reliable and efficient component that meets the demanding requirements of a wide range of power applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7688 $75.0752
8+ $15.4008 $123.2064
12+ $14.9191 $179.0292
16+ $14.4375 $231.0000
21+ $13.9570 $293.0970
28+ $12.5133 $350.3724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess