EN
  • EN
  • DE

LTC3862HFE-2#PBF

Part No LTC3862HFE-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Up 500kHz Automotive 24-Pin TSSOP EP Tube / IC REG CTRLR BOOST/SEPIC 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, SEPIC
Number of Outputs 2
Output Phases 2
Supply Voltage 5.5 V ~ 36 V
Frequency - Switching 75kHz ~ 500kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Phase Control, Soft Start
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 24-TSSOP-EP
Win Source Part Number 783760-LTC3862HFE-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3862-2
Introduction Date March 21, 2012
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3862HFE-2#PBF CAD Model

Description

LTC3862HFE-2#PBF - High Performance Step-Up DC/DC Controller

The LTC3862HFE-2#PBF is a versatile and robust step-up DC/DC controller designed by Linear Technology, now part of Analog Devices, to cater to a wide array of power conversion applications. This component is specifically engineered to drive N-channel power MOSFETs in a high-power boost, flyback or SEPIC topology, providing an efficient solution for voltage step-up applications.

Key Features:

  • Wide Input Voltage Range: The device is capable of operating over a broad input voltage range, making it suitable for various applications, from automotive to industrial power systems.
  • Adjustable Operating Frequency: With an adjustable switching frequency from 50kHz to 850kHz, designers can optimize the size of external components and achieve a balance between efficiency and component size.
  • Phase-Lockable Frequency: The LTC3862HFE-2#PBF can synchronize to an external clock, allowing for reduced noise and improved electromagnetic compatibility (EMC) in sensitive applications.
  • Current Mode Control: The current mode control provides excellent line and load transient response, simplifying the loop compensation and ensuring stable operation under varying conditions.
  • Robust Protection Features: It includes overvoltage protection, undervoltage lockout, and a foldback current limit, which enhances system reliability and longevity.
  • Thermally Enhanced Package: The LTC3862HFE-2#PBF is offered in a thermally enhanced TSSOP-16 package, ensuring efficient heat dissipation and reliable operation even at high switching frequencies and output power levels.

Applications:

The flexibility and performance of the LTC3862HFE-2#PBF make it an ideal choice for a variety of applications, including:

  • Automotive and Heavy Equipment
  • Industrial Power Supplies
  • Telecommunications Power Systems
  • High-Power Battery-Operated Devices
  • Renewable Energy Systems

With its precision operation and comprehensive feature set, the LTC3862HFE-2#PBF is a highly reliable solution for designers looking to implement a high-efficiency, high-power DC/DC conversion system. Its advanced control and protection features ensure that it can meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8377 $59.1885
11+ $9.7130 $106.8430
16+ $9.4094 $150.5504
22+ $9.1059 $200.3298
29+ $8.8024 $255.2696
39+ $7.8918 $307.7802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess