EN
  • EN
  • DE

LTC3862HUH#PBF

Part No LTC3862HUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST/SEPIC 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 36 V
Frequency - Switching 75kHz to 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Phase Control, Soft Start
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 24-QFN (5x5)
Win Source Part Number 1063150-LTC3862HUH#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3862HUH#PBF CAD Model

Description

LTC3862HUH#PBF - High Performance Step-Up DC/DC Controller

The LTC3862HUH#PBF is a versatile and robust step-up DC/DC controller designed by Linear Technology, which is now part of Analog Devices, Inc. This high-performance component is specifically engineered to manage and convert lower voltage inputs into higher voltage outputs, making it an ideal solution for a wide range of power management applications.

Enclosed in a compact QFN-32 package, the LTC3862HUH#PBF boasts a powerful feature set that includes phase-lockable frequency (75kHz to 850kHz), a wide VIN range of 4V to 60V, and the ability to produce a VOUT up to 60V. Its versatility is further enhanced by the option for a single or dual-phase operation, allowing for flexible design configurations to meet various power requirements.

This controller uses a constant-frequency, current mode architecture that provides excellent line and load regulation, as well as a fast transient response. Additionally, its adjustable slope compensation allows for optimized performance over a range of conditions and power levels.

One of the key benefits of the LTC3862HUH#PBF is its protection features. The device includes overvoltage protection, undervoltage lockout, and a foldback current limit, ensuring reliable operation under abnormal conditions. The thermal shutdown feature also provides an extra layer of safety, protecting the device from overheating.

With its integrated soft-start capability, the LTC3862HUH#PBF minimizes inrush current during startup, which is crucial for preventing damage to sensitive electronic components. The power good output signal is another thoughtful addition that allows for easy monitoring of the system's health and readiness.

Overall, the LTC3862HUH#PBF is a highly capable step-up DC/DC controller that offers design flexibility, efficiency, and reliability for engineers looking to create sophisticated power supply systems. Whether it's used in telecommunications, automotive, industrial, or distributed power systems, this component stands out for its ability to deliver consistent performance in demanding environments.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess