EN
  • EN
  • DE

LTC3862IUH-2#PBF

Part No LTC3862IUH-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Up 500kHz Automotive 24-Pin QFN EP Tube / IC REG CTRLR BOOST/SEPIC 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, SEPIC
Number of Outputs 2
Output Phases 2
Supply Voltage 5.5 V ~ 36 V
Frequency - Switching 75kHz ~ 500kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Phase Control, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 24-WQFN Exposed Pad
Manufacturer Package 24-QFN (5x5)
Win Source Part Number 783765-LTC3862IUH-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3862-2
Introduction Date March 21, 2012
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3862IUH-2#PBF CAD Model

Description

Linear Technology LTC3862IUH-2#PBF Product Overview

The LTC3862IUH-2#PBF is a robust, high-performance step-up DC/DC controller from Linear Technology, designed to cater to a wide array of power supply applications. This device is capable of generating a regulated output voltage from an input voltage source that is typically lower in value.

Key Features

  • Wide Input Voltage Range: The LTC3862IUH-2#PBF is capable of operating over a broad input voltage range, making it versatile for various applications.
  • Phase-Lockable Fixed Frequency: It offers a phase-lockable fixed frequency from 50kHz to 850kHz, which allows for flexibility in minimizing interference with other signals in the system.
  • High Voltage Capability: With the ability to handle high voltage outputs, this controller is well-suited for applications requiring high power levels.
  • Adjustable Soft-Start: The adjustable soft-start feature ensures a controlled ramp-up of output voltage, which helps in preventing inrush current at startup.
  • Output Overvoltage Protection: The device includes an overvoltage protection feature that safeguards the circuit against voltage spikes.
  • Low Shutdown IQ: The LTC3862IUH-2#PBF offers a low shutdown quiescent current, which is critical for power-sensitive applications.
  • Current Mode Control: This control method provides excellent line and load transient response.
  • Power Good Output Voltage Monitoring: The power good output enables real-time monitoring of the system's health and performance.

Applications

The LTC3862IUH-2#PBF is suitable for a variety of high-power applications, including:

  • Telecommunications Power Systems
  • Automotive Supplies
  • Industrial Power Supplies
  • Datacom and Telecom Power Systems
  • High-Density Distributed Power Systems

Quality and Reliability

Linear Technology ensures that the LTC3862IUH-2#PBF meets the highest quality and reliability standards. The device is available in a QFN package, which is known for its thermal efficiency and space-saving characteristics. This makes the LTC3862IUH-2#PBF an excellent choice for compact and thermally challenging environments.

With its comprehensive feature set and robust design, the LTC3862IUH-2#PBF is a powerful solution for designers looking to enhance the efficiency and reliability of their power supply systems.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7905 $56.3715
7+ $15.4178 $107.9246
11+ $14.9360 $164.2960
14+ $14.4542 $202.3588
18+ $13.9724 $251.5032
24+ $12.5270 $300.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 281 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess