EN
  • EN
  • DE

LTC3865EMSE

Part No LTC3865EMSE
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072440-LTC3865EMSE
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3865EMSE CAD Model

Description

Overview of LTC3865EMSE from Linear Technology

The LTC3865EMSE is a high-performance, dual output step-down DC/DC controller designed by Linear Technology, which is now part of Analog Devices. This advanced component is engineered to provide precise voltage regulation and high efficiency for a wide variety of power supply applications. The LTC3865EMSE is particularly well-suited for use in computing systems, telecommunications equipment, and industrial applications where reliable and efficient power conversion is critical.

Key Features

  • Voltage Range: The LTC3865EMSE operates from a 4.5V to 38V input voltage range, making it versatile for different power sources and capable of handling varying input conditions.
  • Output Voltage: It provides two outputs that are adjustable from 0.6V to 14V, which can be beneficial for systems requiring multiple voltage rails.
  • Current Mode Operation: Its current mode architecture ensures fast transient response and excellent loop stability.
  • Efficiency: The device features low quiescent current and high efficiency, which is crucial for reducing power loss and heat generation in compact electronic assemblies.
  • Protection Features: The LTC3865EMSE includes overvoltage, overcurrent, and overtemperature protection, enhancing the safety and reliability of the power supply system.

Technical Specifications

The LTC3865EMSE is offered in a compact 16-lead MSOP package, which is ideal for space-constrained applications. It supports phase-lockable frequency (75kHz to 850kHz), allowing users to minimize electromagnetic interference (EMI) by selecting an optimal switching frequency for their application. Additionally, the device can be synchronized to an external clock for noise-sensitive applications.

With its differential output voltage sensing and adjustable soft-start capability, the LTC3865EMSE ensures smooth power-up sequences for sensitive electronic components. The device's powerful 1.1Ω on-chip gate drivers provide the ability to drive large power MOSFETs, which translates to flexibility in choosing external components and the potential for higher power applications.

Applications

The LTC3865EMSE is a robust solution for creating efficient and reliable power supplies in various applications, including but not limited to:

  • High-density distributed power systems
  • Datacom and telecom power supplies
  • Industrial and automotive equipment
  • Aftermarket and custom power designs

In summary, the LTC3865EMSE from Linear Technology is a feature-rich and adaptable DC/DC controller that offers designers the flexibility and performance required to meet the stringent demands of modern electronic power supply designs.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess