EN
  • EN
  • DE

LTC3865EUH-1

Part No LTC3865EUH-1
Manufacturer Linear Technology
Description Dual, 2-Phase Synchronous DC/DC Controller with Pin Selectable Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208965-LTC3865EUH-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3865EUH-1 CAD Model

Description

Linear Technology LTC3865EUH-1 Dual Output Step-Down Controller

The LTC3865EUH-1 is a high-performance, dual output synchronous step-down DC/DC controller designed by Linear Technology, now part of Analog Devices. This robust controller is engineered to drive all N-channel power MOSFET stages, which makes it a versatile choice for a variety of applications requiring efficient power management solutions. With a wide input voltage range of 4.5V to 38V, the LTC3865EUH-1 is capable of producing a stable and reliable power supply even in the most demanding environments.

One of the key features of the LTC3865EUH-1 is its phase-lockable fixed frequency, ranging from 250kHz to 770kHz, which allows for optimization of efficiency and component size. Additionally, the device supports selectable continuous, pulse-skipping, or low ripple Burst Mode operation, providing flexibility to prioritize between efficiency and output ripple in light load conditions.

The LTC3865EUH-1 is equipped with a precision 0.8V reference and a reference voltage accuracy of ±1% over a wide temperature range from -40°C to 125°C. This ensures consistent and accurate output voltages, which is critical for sensitive electronic components. The controller also includes a powerful 1.1Ω onboard gate drivers, which simplifies the design process by reducing the need for external components.

Safety features of the LTC3865EUH-1 include overvoltage, overcurrent, and overtemperature protection, which safeguard the system from potential damage. The current mode operation provides excellent line and load transient response. Furthermore, the device's tracking capability allows for a smooth and controlled startup sequence, which is particularly useful in systems with multiple supply voltages.

The LTC3865EUH-1 is packaged in a compact 5mm x 5mm QFN-32 package, which is ideal for space-constrained applications without compromising on power or thermal performance. It is suitable for a wide range of applications, including distributed power systems, telecommunications, industrial systems, and automotive power supplies.

In summary, the LTC3865EUH-1 from Linear Technology is a reliable and high-performance solution for dual output step-down voltage regulation, offering flexibility, precision, and protection for advanced electronic systems.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess