LTC3865EUH#PBF - Dual Output Step-Down Controller from Linear Technology
The LTC3865EUH#PBF is a high-performance dual output synchronous step-down DC/DC controller that is designed to drive all N-channel power MOSFET stages. Its robust design and advanced features make it ideal for complex power supply systems requiring precision and efficiency. Manufactured by Linear Technology, now part of Analog Devices, this controller offers a wide input voltage range from 4.5V to 38V, making it versatile for a broad range of applications.
Key Features:
- Wide Input Voltage Range: With an operational range of 4.5V to 38V, the LTC3865 is suitable for a variety of supply voltages, including 5V, 12V, and 24V systems.
- Dual Output Channels: It is capable of controlling two separate output voltages, which can be set by external resistors.
- High Efficiency: The synchronous operation provides enhanced efficiency by eliminating the need for a freewheeling diode, reducing power losses.
- Adjustable Switching Frequency: Users can set the frequency between 250kHz and 780kHz or synchronize it to an external clock.
- Current Mode Operation: Provides excellent line and load regulation along with a fast transient response.
- Phase-Lockable Frequency: 250kHz to 780kHz with an option to synchronize to an external clock for noise-sensitive applications.
- Robust Protection Features: Includes overvoltage, undervoltage, overcurrent, and overtemperature protection for enhanced system reliability.
- Compact Package: The LTC3865 is available in a 5x5mm QFN-32 package, suitable for space-constrained applications.
Applications:
The LTC3865EUH#PBF is ideal for a wide array of applications including distributed power systems, telecommunications, industrial systems, and automotive applications. Its flexibility and robustness make it a go-to solution for dual output power supply designs.
Conclusion:
Linear Technology's LTC3865EUH#PBF dual output step-down controller is a sophisticated component that balances performance with reliability. It is engineered to meet the demands of modern electronic systems, ensuring stable and efficient power delivery. Its advanced features and protection mechanisms provide designers with a versatile platform for creating robust power supply architectures.