EN
  • EN
  • DE

LTC3869EUFD#PBF

Part No LTC3869EUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 38 V
Frequency - Switching 250kHz to 780kHz
Duty Cycle (Max) 95%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 28-QFN (4x5)
Win Source Part Number 072606-LTC3869EUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3869EUFD#PBF CAD Model

Description

Overview of LTC3869EUFD#PBF

The LTC3869EUFD#PBF is a high-performance, dual output synchronous step-down DC/DC controller from Linear Technology, designed to drive all N-channel power MOSFET stages. Its dual-phase operation significantly reduces the required input and output capacitance and inductance, providing a compact, fast, and efficient power delivery solution for a wide range of applications.

Key Features

  • Wide Input Voltage Range: The LTC3869EUFD#PBF operates over a 4.5V to 38V input voltage range, accommodating a variety of supply sources, including those found in automotive and industrial environments.
  • Dual Output Channels: It features two outputs that are independently adjustable, which allows for precise voltage regulation tailored to the needs of the load. Each channel is capable of driving top and bottom N-channel MOSFETs.
  • High Efficiency: With its synchronous operation, the controller reduces power losses and improves efficiency by utilizing internal top and bottom drivers.
  • Adjustable Switching Frequency: Users can set the switching frequency from 250kHz to 770kHz or can synchronize it to an external clock for noise-sensitive applications.
  • Current Mode Operation: The current mode control provides excellent line and load transient response, further enhancing the performance of the power supply.
  • Robust Protection Features: The LTC3869EUFD#PBF includes overvoltage protection, overcurrent protection, and thermal shutdown, ensuring reliable operation under adverse conditions.

Applications

The versatility and robust feature set of the LTC3869EUFD#PBF make it suitable for a wide array of applications, including:

  • Power distribution systems
  • Telecommunications and data communications equipment
  • Automotive power systems
  • Industrial and medical equipment

Package and Reliability

Encased in a 28-lead QFN (4mm × 5mm) package, the LTC3869EUFD#PBF is designed to meet the demands of space-constrained environments while providing robust performance. Its thermal performance is enhanced by the QFN package, and with Linear Technology's reputation for quality, you can expect reliable operation over the product's lifespan.

With its advanced features and comprehensive protections, the LTC3869EUFD#PBF is an excellent choice for designers seeking a high-efficiency, dual-channel power management solution.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Lowest to $1.7463
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0646 $54.5814
21+ $4.9761 $104.4981
32+ $4.8206 $154.2592
43+ $4.6651 $200.5993
56+ $4.5096 $252.5376
75+ $4.0431 $303.2325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,280 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess