LTC3872EUH48PBF - Step-Down Controller from Linear Technology
The LTC3872EUH48PBF is a high-performance step-down switching regulator controller designed and manufactured by Linear Technology, now part of Analog Devices. This versatile controller is specifically engineered to address the needs of modern, compact, and energy-efficient power supply applications. With its wide input voltage range and robust feature set, the LTC3872EUH48PBF is an ideal choice for a variety of demanding applications including portable devices, automotive electronics, and industrial systems.
Key Features
- Wide Input Voltage Range: The device can handle a broad range of input voltages from 4V up to 60V, making it suitable for applications that experience wide fluctuations in input power or that need to step down from a high voltage source.
- Adjustable Switching Frequency: Users can set the switching frequency anywhere from 250kHz to 750kHz, allowing flexibility in the design to optimize for efficiency or to use smaller, less expensive external components.
- No RSENSE Operation: The LTC3872EUH48PBF can operate without a sense resistor, which reduces the bill of materials and simplifies the circuit layout while still providing accurate current limit protection.
- Low Dropout Operation: Its low dropout operation ensures continued functionality even under conditions where the input voltage is very close to the output voltage, thereby enhancing the efficiency and reliability of the power supply.
Applications
- Automotive and Industrial Power Systems
- Portable and Battery-Powered Equipment
- Distributed Power Systems
- Telecommunications Infrastructure
The LTC3872EUH48PBF is housed in a compact 3mm x 3mm QFN package, which is highly suitable for space-constrained applications. The device also features a range of protections such as overvoltage, overcurrent, and over-temperature to ensure the longevity and reliability of the end application. With its combination of performance, versatility, and protection features, the LTC3872EUH48PBF from Linear Technology stands out as a robust solution for efficient power conversion in a wide array of electronic systems.