EN
  • EN
  • DE

LTC3875EUJ#PBF

Part No LTC3875EUJ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 38 V
Frequency - Switching 250kHz to 720kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 40-QFN (6x6)
Win Source Part Number 1063190-LTC3875EUJ#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3875EUJ#PBF CAD Model

Description

Introducing the LTC3875EUJ#PBF Dual Output PolyPhase Synchronous Step-Down DC/DC Controller

The LTC3875EUJ#PBF is a high-performance dual output polyphase synchronous step-down DC/DC controller designed by Linear Technology, a renowned leader in high-performance analog integrated circuits. This innovative component is engineered to efficiently manage power distribution in a compact package, making it an ideal choice for telecommunications, industrial, and computing applications where efficient power conversion is critical.

Key Features:

  • Wide Input Voltage Range: The LTC3875EUJ#PBF operates over a broad input voltage range, accommodating various supply voltages to deliver stable and efficient power to downstream circuits.
  • Dual Output Channels: With two output channels, this controller supports complex power distribution systems, allowing for simultaneous control of multiple power rails with high accuracy.
  • PolyPhase Operation: The device's PolyPhase capability enables multiple ICs to run out-of-phase, reducing the required input and output capacitance and minimizing the size of passive components.
  • Precision Voltage Regulation: Thanks to its precise voltage regulation, the LTC3875EUJ#PBF ensures that sensitive electronic components receive a stable power supply, enhancing system reliability and performance.
  • Programmable Frequency: Users can set the operating frequency of the controller to optimize the trade-off between efficiency and component size, tailoring the solution to specific application requirements.
  • Robust Protection Features: The device includes overvoltage, undervoltage, and overcurrent protection, safeguarding the system against a range of potential fault conditions.

Efficient and Flexible Power Management

The LTC3875EUJ#PBF is designed for flexibility, allowing for a wide range of output voltages and currents. Its advanced control loop architecture ensures fast transient response, maintaining stable output even under rapidly changing load conditions. The controller's high efficiency reduces power loss and heat generation, thereby extending the life of the product and reducing the need for extensive cooling solutions.

Compact and Reliable Design

Enclosed in a compact QFN package, the LTC3875EUJ#PBF minimizes the footprint on the PCB, providing more space for other critical components. Its robust design ensures long-term reliability, making it a trusted solution for managing power in sophisticated electronic systems.

Whether you're designing an advanced server, a network router, or a high-performance industrial system, the LTC3875EUJ#PBF from Linear Technology offers the performance, efficiency, and reliability you need to power your innovation.

You May Also Be Interested in

MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6332 $61.0656
19+ $6.2633 $119.0027
29+ $6.0674 $175.9546
40+ $5.8717 $234.8680
51+ $5.6761 $289.4811
69+ $5.0889 $351.1341
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess