EN
  • EN
  • DE

LTC3879EMSE#TRPBF

Part No LTC3879EMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down Automotive 16-Pin MSOP EP T/R / IC REG CTRLR BUCK 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 38 V
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 783793-LTC3879EMSE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3879
Introduction Date March 09, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3879EMSE#TRPBF CAD Model

Description

Linear Technology LTC3879EMSE#TRPBF Product Overview

The LTC3879EMSE#TRPBF is a high-performance, synchronous step-down DC/DC controller designed by Linear Technology, now part of Analog Devices. It is engineered to provide efficient power conversion for a variety of applications, including telecommunications, networking, industrial systems, and portable devices. This controller stands out for its robust feature set, which includes a wide input voltage range, high efficiency, and a compact package, making it an ideal solution for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The LTC3879EMSE#TRPBF operates with an input voltage range from 4.5V to 38V, catering to a wide array of power sources and ensuring versatility across different applications.
  • Adjustable Operating Frequency: Users can adjust the operating frequency from 50kHz to 900kHz or synchronize it to an external clock, providing flexibility to optimize the performance for specific applications.
  • High Efficiency: The device uses a synchronous rectification topology, which significantly improves efficiency, particularly in low voltage applications.
  • Low Dropout Operation: The LTC3879EMSE#TRPBF's low dropout mode ensures the output voltage is maintained even when the input voltage is very close to the output voltage, enhancing the performance during low input voltage conditions.

Protection Features

  • Overcurrent Protection: The product includes overcurrent protection that safeguards the device and the system from excessive currents that could cause damage.
  • Overvoltage Protection: It also offers overvoltage protection to prevent damage to the load in the event of an unexpected surge in input voltage.
  • Thermal Protection: The LTC3879EMSE#TRPBF is equipped with thermal shutdown to protect against overheating, ensuring reliable operation under various thermal conditions.

Package and Environmental Compliance

The controller is housed in a compact 16-lead MSOP package with an exposed pad for enhanced thermal performance. It is also compliant with RoHS standards, which means it is manufactured without the use of hazardous substances, making it an environmentally friendly choice for electronic designs.

Overall, the LTC3879EMSE#TRPBF from Linear Technology is a versatile and reliable choice for designers looking to implement a high-efficiency power management solution in their systems, with the added benefits of comprehensive protection features and environmental compliance.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1616 $55.4544
20+ $5.0557 $101.1140
31+ $4.8977 $151.8287
43+ $4.7397 $203.8071
55+ $4.5817 $251.9935
74+ $4.1078 $303.9772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess