EN
  • EN
  • DE

LT3050EMSE#TRPBF

Part No LT3050EMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.1A 12MSOP / LDO Regulator Pos 0.6V to 44.5V 0.1A Automotive 12-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 45V
Output Voltage 0.6V
Output Voltage MAX 44.5V
Voltage Dropout (Maximum) 0.55V @ 100mA
Output Current 100mA
Operating Supply Current 90μA ~ 5.2mA
PSRR 85dB (120Hz)
Control Features Current Limit, Enable, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 12-MSOP-EP
Win Source Part Number 780944-LT3050EMSE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3050
Introduction Date September 18, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3050EMSE#TRPBF CAD Model

Description

Product Overview: LT3050EMSE#TRPBF from Linear Technology

The LT3050EMSE#TRPBF is a high-performance, low dropout linear regulator (LDO) that offers exceptional accuracy and stability, making it an ideal choice for precision applications. Manufactured by Linear Technology, now part of Analog Devices, this LDO is designed to deliver up to 100mA of continuous output current with a low dropout voltage, ensuring efficient operation even at low input-to-output differentials.

Key Features

  • Low Dropout Voltage: The LT3050EMSE#TRPBF boasts a low dropout voltage, which allows it to maintain a stable output even when the input voltage is very close to the output voltage. This feature is particularly useful for battery-powered devices where maximizing the use of available power is crucial.
  • High Output Accuracy: With an output voltage accuracy of ±2%, this LDO ensures precise voltage regulation, which is essential for sensitive electronic components that require stable power supply.
  • Adjustable Output: The output voltage can be set anywhere from 1.2V to 20V with a single external resistor, providing flexibility to meet the needs of various applications.
  • Low Noise: It features a low noise output, which makes it suitable for noise-sensitive applications such as precision instrumentation and high-end audio equipment.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating, ensuring reliable performance under varying operating conditions.
  • Stable with Low ESR Capacitors: The LT3050EMSE#TRPBF is stable with ceramic capacitors, which have low equivalent series resistance (ESR), reducing the overall solution footprint and cost.

Applications

The versatility of the LT3050EMSE#TRPBF allows it to be used in a wide range of applications, including:

  • Portable and battery-powered equipment
  • Precision instrumentation
  • Automotive electronics
  • Industrial control systems
  • High-end audio equipment

Package and Quality

The product is available in an MSOP-12 package, which is compact and suitable for space-constrained applications. It also features a wide operating temperature range, making it reliable in diverse environmental conditions. The LT3050EMSE#TRPBF adheres to Linear Technology's stringent quality standards, ensuring high reliability and performance consistency.

With its combination of features, the LT3050EMSE#TRPBF from Linear Technology is an excellent choice for designers looking for a high-quality, adjustable LDO regulator that can cater to a multitude of precise power requirements.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5264 $61.5792
6+ $16.8422 $101.0532
10+ $16.3158 $163.1580
13+ $15.7895 $205.2635
17+ $15.2632 $259.4744
22+ $13.6843 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,190 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess