EN
  • EN
  • DE

LTC3882BUJ#PBF

Part No LTC3882BUJ#PBF
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828660-LTC3882BUJ#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3882BUJ#PBF CAD Model

Description

Linear Technology LTC3882BUJ#PBF Dual Output PolyPhase Step-Down DC/DC Controller

The LTC3882BUJ#PBF is a high-performance, dual output polyphase step-down DC/DC controller developed by Linear Technology, a brand of Analog Devices. This versatile component is designed to efficiently manage power distribution in complex systems, making it an ideal choice for telecommunications, data communications, and industrial applications where precise voltage regulation and advanced power management are critical.

The LTC3882BUJ#PBF employs a state-of-the-art control architecture that allows for precise voltage regulation and optimization of power efficiency. It supports a wide input voltage range, making it suitable for a variety of power sources. The controller is capable of driving N-channel MOSFETs and can be configured for up to 6 phases, providing a scalable solution that can deliver high currents with excellent thermal performance and reduced input and output capacitance.

One of the standout features of the LTC3882BUJ#PBF is its I²C-based PMBus interface, which enables system designers to monitor and control various parameters such as output voltage, current, temperature, and fault status in real-time. This level of control ensures that power delivery is optimized for the specific needs of the system, improving reliability and efficiency.

The LTC3882BUJ#PBF also offers a range of protection features, including overvoltage, undervoltage, overcurrent, and overtemperature protection, ensuring that the system is safeguarded against a variety of fault conditions. Additionally, its integrated differential remote sense amplifiers provide accurate voltage regulation directly at the load, compensating for voltage drops in the PCB traces or connectors.

With its compact 40-lead QFN package, the LTC3882BUJ#PBF integrates seamlessly into space-constrained applications, delivering robust power management without compromising on performance. Whether you're designing a server, network switch, or industrial control system, the LTC3882BUJ#PBF provides the advanced features and reliability needed to meet the demands of today's high-performance electronics.

Overall, the LTC3882BUJ#PBF from Linear Technology is a smart choice for engineers looking for a sophisticated, adaptable, and reliable power management solution.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2737 $61.0948
10+ $12.5329 $125.3290
15+ $12.1402 $182.1030
20+ $11.7487 $234.9740
26+ $11.3571 $295.2846
35+ $10.1825 $356.3875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess