EN
  • EN
  • DE

LTC3890EGN-1

Part No LTC3890EGN-1
Manufacturer Linear Technology
Description 60V Low IQ, Dual, 2-Phase Synchronous Step-Down DC/DC Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208969-LTC3890EGN-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3890EGN-1 CAD Model

Description

LTC3890EGN-1 Dual DC/DC Controller from Linear Technology

The LTC3890EGN-1 is a robust dual output synchronous step-down DC/DC controller that provides high efficiency power conversion for a wide range of applications. Manufactured by Linear Technology, now part of Analog Devices, this controller is designed to drive external MOSFETs for high current applications. Its versatile design and powerful features make it ideal for use in telecommunications, industrial systems, and automotive power systems.

The device operates over a wide input voltage range from 4.5V to 60V, making it suitable for use in systems with varying supply voltages, including those powered by automotive batteries, industrial supplies, or standard 12V, 24V, and 48V rails. The LTC3890EGN-1 ensures reliable operation even under harsh conditions, contributing to the robustness required in demanding environments.

One of the key features of the LTC3890EGN-1 is its constant frequency current mode architecture, which provides excellent line and load transient response. The device can also be configured for burst mode operation, which significantly improves efficiency at low output currents and reduces standby power consumption. This makes the LTC3890EGN-1 an energy-efficient solution for systems that require both high power operation and low power standby modes.

In addition to its high performance, the LTC3890EGN-1 offers a range of protective features to ensure the longevity and safety of the power system. These include overvoltage protection, overcurrent protection, and thermal shutdown. The device also features a tracking function that allows for the smooth sequencing of outputs, which is essential in systems with multiple supply voltages.

The LTC3890EGN-1 is available in a 28-lead SSOP package, which is designed for space-constrained applications while still providing adequate thermal performance. The device's compact size, combined with its powerful features, make it an excellent choice for designers looking to create efficient, reliable, and compact power systems.

Overall, the LTC3890EGN-1 from Linear Technology is a high-performance solution for modern power management challenges, delivering precision, efficiency, and reliability in a compact form factor.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0843 $60.2529
8+ $16.4795 $131.8360
11+ $15.9644 $175.6084
15+ $15.4493 $231.7395
20+ $14.9342 $298.6840
26+ $13.3899 $348.1374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess