EN
  • EN
  • DE

LTC3890EUH#TRPBF

Part No LTC3890EUH#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/SEPIC 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, SEPIC
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 60 V
Frequency - Switching 105kHz to 835kHz, 350kHz to 535kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 32-QFN (5x5)
Win Source Part Number 1063215-LTC3890EUH#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3890EUH#TRPBF CAD Model

Description

Linear Technology's LTC3890EUH#TRPBF - Dual Output Step-Down Synchronous Controller

The LTC3890EUH#TRPBF is a high-performance, dual output synchronous step-down switching regulator controller designed by Linear Technology, which is now part of Analog Devices. This controller is capable of driving all N-channel power MOSFET stages, which enables the creation of high-efficiency power supplies that can deliver up to several amps of output current.

Encased in a compact 32-lead QFN (5mm x 5mm) package, the LTC3890EUH#TRPBF is designed for space-constrained applications while providing robust power management capabilities. It operates over a wide input voltage range from 4.5V to 38V, making it suitable for a variety of applications, including automotive, industrial, and telecommunications systems.

One of the key features of the LTC3890EUH#TRPBF is its powerful 1.1Ω onboard gate drivers, which are designed to minimize switching losses and improve overall efficiency. The device also offers a selectable fixed operating frequency from 50kHz to 900kHz or can be synchronized to an external clock signal in the same range, providing design flexibility and the ability to optimize for efficiency or component size.

The LTC3890EUH#TRPBF includes a range of protection features to ensure reliable operation under adverse conditions. These include overcurrent protection, overvoltage protection, and thermal shutdown. Additionally, the device supports output voltage tracking and soft-start features to enable a smooth power-up sequence for sensitive electronic loads.

For power system designers looking for a high degree of configurability, the LTC3890EUH#TRPBF offers programmable current limit, phase-lockable frequency (75kHz to 850kHz), and selectable Continuous, Pulse-Skipping, or Burst Mode operation at light loads. This versatility allows designers to tailor power solutions to specific needs, balancing performance, efficiency, and component size.

The LTC3890EUH#TRPBF is a testament to Linear Technology's commitment to providing advanced power management solutions that meet the demands of modern electronics. Its robust feature set, high efficiency, and compact form factor make it an excellent choice for a wide range of high-performance power supply designs.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Infineon Technologies
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6339 $54.5356
9+ $11.1868 $100.6812
14+ $10.8372 $151.7208
20+ $10.4876 $209.7520
25+ $10.1380 $253.4500
34+ $9.0893 $309.0362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess