EN
  • EN
  • DE

LT3042EMSE#PBF

Part No LT3042EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 200MA 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 20V
Voltage - Output (Min/Fixed) 0V
Maximum Output Voltage 15V
Maximum Dropout Voltage 0.35V at 200mA (Typ)
Current - Output 200mA
PSRR 117dB ~ 56dB (120Hz ~ 10MHz)
Control Features Current Limit, Enable, Power Good
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Supplier Device Package 10-MSOP-EP
Part Number Series LT3042
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812773-LT3042EMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3042EMSE#PBF CAD Model

Description

The LT3042EMSE#PBF is a state-of-the-art linear regulator produced by Linear Technology, now part of Analog Devices, designed to deliver exceptional performance in noise-sensitive applications. This high-performance product is ideally suited for powering RF and analog circuits that require a pure and stable voltage supply.

Key Features

  • Ultra-Low Noise Output: With an output noise as low as 2nV/√Hz at 10kHz, the LT3042EMSE#PBF ensures that sensitive RF and analog circuits are free from interference caused by power supply noise.
  • High Power Supply Rejection Ratio (PSRR): Exhibiting an impressive PSRR of 79dB at 1MHz, this regulator actively suppresses variations in the input supply, providing a stable output even in the presence of significant supply noise.
  • Wide Input Voltage Range: The device operates from an input voltage range of 1.8V to 20V, making it versatile for various applications and compatible with a broad range of input sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 0V to 15V, allowing for precise voltage regulation tailored to the specific needs of the application.
  • High Output Current: Capable of delivering up to 200mA of output current, the LT3042EMSE#PBF can power a wide array of RF and analog devices.
  • Thermal Protection: The regulator includes internal thermal limit protection, safeguarding the device against potential damage from overheating.

Applications

The LT3042EMSE#PBF is ideal for a variety of applications where power supply noise can adversely affect system performance, such as:

  • RF and wireless infrastructure
  • Precision instrumentation
  • Medical equipment
  • Audio equipment
  • High-speed data communication systems

Package and Reliability

The device comes in a compact 12-lead MSOP package with an exposed pad for enhanced thermal performance. The LT3042EMSE#PBF is characterized for operation from -40°C to 125°C, ensuring reliable performance over a wide temperature range, making it suitable for demanding environments.

Conclusion

In conclusion, Linear Technology's LT3042EMSE#PBF linear regulator is a top-tier solution for applications requiring the highest standards of power supply purity and stability. Its combination of ultra-low noise, high PSRR, and flexible operating parameters make it an essential component for any design where power integrity is critical.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8410 $52.5690
21+ $4.7926 $100.6446
33+ $4.6429 $153.2157
45+ $4.4931 $202.1895
58+ $4.3433 $251.9114
78+ $3.8940 $303.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,180 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess