EN
  • EN
  • DE

LTC3890IGN-3#PBF

Part No LTC3890IGN-3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/SEPIC 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck, SEPIC
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 60 V
Frequency - Switching 105kHz to 835kHz, 350kHz to 535kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 28-SSOP
Win Source Part Number 1063219-LTC3890IGN-3#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3890IGN-3#PBF CAD Model

Description

Linear Technology's LTC3890IGN-3#PBF: High-Performance Dual Step-Down DC/DC Controller

The LTC3890IGN-3#PBF is a versatile and robust dual step-down DC/DC controller from Linear Technology, designed to cater to a wide range of power supply applications. This high-performance integrated circuit is capable of driving two separate output voltages, which can be independently adjusted. It is particularly well-suited for systems that require stable and efficient power delivery, such as telecommunications, industrial control, datacom infrastructure, and automotive systems.

One of the standout features of the LTC3890IGN-3#PBF is its wide input voltage range, which spans from 4.5V to 38V, allowing it to accommodate a variety of power sources including unregulated wall adapters, industrial supplies, and automotive batteries. This flexibility makes it an ideal choice for applications that must operate across diverse power environments.

The device employs a constant frequency, current mode architecture that delivers excellent line and load transient response. Additionally, it features selectable operating modes, with the option for Burst Mode operation to ensure high efficiency at low output currents, or pulse-skipping mode for reduced noise sensitive applications. The LTC3890IGN-3#PBF also supports synchronization to an external clock, enabling users to manage system electromagnetic compatibility (EMC) and reduce noise concerns.

With its integrated 1.1Ω N-channel MOSFET gate drivers, the LTC3890IGN-3#PBF can handle powerful external MOSFETs, thus supporting a broad range of output currents. The device also includes a range of protection features, such as overvoltage protection, overcurrent protection, and thermal shutdown, to ensure the longevity and reliability of the end application.

For ease of use and flexibility in design, the LTC3890IGN-3#PBF is housed in a 28-lead SSOP package. Its compact form factor and comprehensive feature set make it a highly efficient solution for power management challenges that demand precision, programmability, and high power density.

In summary, the LTC3890IGN-3#PBF from Linear Technology is a powerful, flexible, and reliable solution for dual output voltage regulation, offering high efficiency, advanced control features, and robust protection mechanisms to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess